EN
  • EN
  • DE

CTZ3E-10A-W5-PF

Part No CTZ3E-10A-W5-PF
Manufacturer AVX Corp/Kyocera Corp
Catalog Trimmers, Variable Capacitors
Description CAP TRIMMER 2.5-10PF 25V SMD / 2.5 ~ 10pF Trimmer Capacitor 25 V Top Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Trimmers, Variable Capacitors
Mfr KYOCERA AVX
Series CTZ, Kyocera
Package Tape & Reel (TR)
Product Status Obsolete
Capacitance Range 2.5 ~ 10pF
Adjustment Type Top
Voltage - Rated 25 V
Dielectric Material Ceramic
Q @ Freq 300 @ 1MHz
Dimension 0.177" L x 0.126" W (4.50mm x 3.20mm)
Height - Seated (Max) 0.071" (1.80mm)
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Features Low Profile
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.30.0090
Other Names CTZ3E-10A-W5-PF-ND,478-CTZ3E-10A-W5-PF
Standard Package 2,000
Win Source Part Number 984011-CTZ3E-10A-W5-PF
Ultra Librarian 3D Model Ultra Librarian CTZ3E-10A-W5-PF CAD Model

Description

The Kyocera CTZ series capacitor is a low profile trimmer capacitor with a capacitance range of 2.5 ~ 10pF and voltage rating of 25V.

  • Capacitance Range: 2.5 ~ 10pF
  • Voltage Rating: 25V
  • Adjustment Type: Top
  • Dielectric Material: Ceramic
  • Q @ Freq: 300 @ 1MHz
  • Operating Temperature Range: -40°C ~ 85°C
  • Package Type: Tape & Reel (TR)
  • Height - Seated (Max): 0.071" (1.80mm)
  • Mounting: SMD (SMT) technology
  • Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
  • Status: Obsolete

You May Also Be Interested in

Sprague-Goodman
CAP TRIMMER 0.8-30PF 750V / 0.8 ~ 30pF Trimmer Capacitor 750 V Top User Defined
Need more? Email Us
EW Electronics
CAP TRIMMER 8-30PF 100V SMD
Need more? Email Us
Sprague-Goodman
CAP TRIMMER 0.35-3.5PF 250V TH
Need more? Email Us
Sprague-Goodman
CAP TRIMMER
Need more? Email Us
Knowles Johanson Manufacturing
2.5 ~ 10pF Trimmer Capacitor 250 V Top Surface Mount
Need more? Email Us
Murata Electronics North America
CAP TRIMMER 4.5-20PF 100V SMD
Need more? Email Us
Murata Electronics North America
CAP TRIMMER 4-25PF 50V SMD
Need more? Email Us
Knowles Johanson Manufacturing
CAP TRIMMER 0.5-2.5PF 250V SMD
Need more? Email Us
Knowles Johanson Manufacturing
0.6 ~ 4.5pF Trimmer Capacitor 500 V Top Surface Mount
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess