EN
  • EN
  • DE

CRMC08W331J

Part No CRMC08W331J
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974132-CRMC08W331J
Categories OEM Parts(C-E)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CRMC08W331J CAD Model

Description

The CRMC08W331J is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corp/Kyocera Corp. This capacitor is designed for general-purpose applications requiring stable capacitance and reliable performance.

Applications:

  • Bypass capacitors in power supplies
  • Decoupling capacitors in digital circuits
  • Filtering capacitors in analog circuits
  • Timing circuits
  • General circuit stabilization

Features:

  • High capacitance stability: Provides consistent performance over a range of temperatures and voltages.
  • Small size: Allows for high-density mounting.
  • Multilayer ceramic construction: Ensures high reliability and long service life.
  • RoHS compliant: Meets environmental standards.
  • Surface mount technology (SMT): Compatible with automated assembly processes.

Benefits:

  • Stable circuit operation: High capacitance stability ensures consistent performance.
  • Reduced board space: Small size enables compact circuit designs.
  • Long service life: Robust construction contributes to long-term reliability.
  • Environmentally friendly: RoHS compliance ensures minimal environmental impact.
  • Cost-effective: Provides a reliable solution at a competitive price.

Additional Details:

The CRMC08W331J has a capacitance value of 330pF (picofarads). It has a voltage rating of typically 50V or 100V (check datasheet for specifics). The tolerance is ±5%. It is available in a 0805 or similar package size (check datasheet for specifics). The temperature coefficient of capacitance (TCC) is within specified limits, ensuring stable performance over a range of temperatures. The capacitor is designed for surface mount technology (SMT) assembly. Its characteristics make it suitable for a wide range of electronic circuits.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.2041
Holystone
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.0266
TDK Corporation
Lowest to $0.0104
Kemet
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess