EN
  • EN
  • DE

CM21W5R103J50AT

Part No CM21W5R103J50AT
Manufacturer AVX Corp/Kyocera Corp
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 10 nF
RoHS Non-Compliant
Tolerance 5 %
Voltage Rating 50 V
Win Source Part Number 1110163-CM21W5R103J50AT
Categories Custom Parts
Manufacturer AVX Corp/Kyocera Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CM21W5R103J50AT CAD Model

Description

The CM21W5R103J50AT is a ceramic capacitor manufactured by AVX Corp/Kyocera Corp. This component is designed for general-purpose applications requiring a stable capacitance value across a wide range of temperatures and voltages. Its multi-layer ceramic construction ensures reliability and consistent performance in a compact size.

Applications

  • Bypass Capacitors: Used to filter out noise and ripple in power supplies.
  • Decoupling Capacitors: Provides local energy storage for integrated circuits, enhancing signal integrity.
  • Filtering Circuits: Removes unwanted frequencies from electronic signals.
  • Timing Circuits: Used in circuits requiring stable and precise timing.
  • Consumer Electronics: Commonly found in various consumer electronic devices.

Features

  • Capacitance: 10nF (103) capacitance suitable for various applications.
  • Voltage Rating: 50V voltage rating for use in low to medium voltage circuits.
  • X5R Dielectric: Provides stable performance across a temperature range of -55°C to +85°C.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • RoHS Compliant: Environmentally friendly and lead-free.
  • Compact Size: Optimized for high-density circuit board designs.

Benefits

  • Improved Circuit Stability: Provides stable power and reduces noise in electronic circuits.
  • Space Efficiency: Compact size allows for higher component density on circuit boards.
  • Enhanced Reliability: Multi-layer ceramic construction ensures long-term reliability.
  • Simplified Assembly: SMT design streamlines the assembly process and reduces manufacturing costs.
  • Wide Operating Temperature Range: Suitable for use in diverse environmental conditions.

Technical Specifications

The CM21W5R103J50AT features a capacitance of 10nF with a tolerance of ±5%. It is rated for a voltage of 50V. The operating temperature range is -55°C to +85°C. The X5R dielectric ensures capacitance stability over variations in temperature and voltage. The capacitor is designed for surface mount technology (SMT) and is RoHS compliant.

You May Also Be Interested in

HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
Chilisin
Need more? Email Us
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
C&K Components
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess