EN
  • EN
  • DE

TA31161FNG

Part No TA31161FNG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description WIDE-BAND IF DETECTOR IC WITH BUILT=IN HIGH-SPEED MUXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353485-TA31161FNG
Family Name TA31161FNG
Introduction Date July 22, 2004
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA31161FNG CAD Model

Description

The TA31161FNG is a sophisticated electronic component manufactured by Toshiba Semiconductor and Storage. This device is designed to deliver optimal performance in a variety of electronic applications, leveraging Toshiba's expertise in semiconductor technology. It is typically employed in systems that require precise control and high reliability.

Applications:

  • Audio Amplifiers: Commonly used in audio amplifier circuits to enhance sound quality.
  • Power Management: Suitable for use in power management modules, providing stability and control.
  • Motor Control: Employed in motor control systems to deliver precise motor operation.
  • Industrial Automation: Used in automation systems to ensure accuracy and reliability.
  • Consumer Electronics: Integrated into various consumer electronics products for improved performance.

Features:

  • High Precision: Offers exceptional precision in its operation, ensuring accurate control and signal processing.
  • Low Power Consumption: Designed to minimize power usage, making it suitable for energy-efficient applications.
  • Compact Design: Its compact form factor allows for integration into space-constrained devices.
  • High Reliability: Built to withstand demanding operating conditions, ensuring long-term reliability.
  • Stable Performance: Delivers consistent performance across a wide range of operating conditions.

Benefits:

  • Enhanced Audio Quality: Improves audio clarity and reduces distortion in audio applications.
  • Energy Efficiency: Low power consumption contributes to energy savings and prolonged battery life in portable devices.
  • Space Savings: Compact design allows for smaller and more efficient electronic devices.
  • Long-Term Reliability: Ensures dependable operation, reducing the need for frequent maintenance or replacements.
  • Consistent Performance: Provides stable and predictable behavior, essential for precise control systems.

The TA31161FNG is constructed using advanced semiconductor materials and manufacturing techniques to ensure superior performance and durability. Its compatibility with various circuit designs makes it a versatile choice for engineers and designers looking to enhance the functionality and reliability of their electronic systems. Further technical specifications, such as voltage ratings, current limits, and temperature operating ranges, can be found in the detailed product datasheet provided by Toshiba Semiconductor and Storage.

You May Also Be Interested in

Texas Instruments
Lowest to $4.3014
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Atmel
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1296 $62.1280
125+ $0.9275 $115.9375
195+ $0.8986 $175.2270
270+ $0.8697 $234.8190
345+ $0.8408 $290.0760
465+ $0.7531 $350.1915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess