EN
  • EN
  • DE

800B8R2JT500XT

Part No 800B8R2JT500XT
Manufacturer AVX Corp/Kyocera Corp
Catalog Ceramic Capacitors
Description CAP CER 8.2PF 500V NP0 1111
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 8.2 pF
Tolerance ±5%
Voltage - Rated 500V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C ~ 125°C
Features Ultra Low ESR
Applications RF, Microwave, High Frequency, Bypass, Decoupling
Mounting Type Surface Mount, MLCC
Case / Package 1111 (2828 Metric)
Size / Dimension 0.110" L x 0.110" W (2.79mm x 2.79mm)
Thickness (Max) 0.070" (1.78mm)
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1518690-800B8R2JT500XT
Ultra Librarian 3D Model Ultra Librarian 800B8R2JT500XT CAD Model

Description

N

You May Also Be Interested in

TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess