The LCW-123-10-G-M-230 is a connector manufactured by Samtec Inc. It's part of their LCW series, which are low profile, wire-to-board connectors designed for reliable connections in a variety of applications.
Applications
- Board-to-wire connections
- Signal routing
- Power delivery
- Data transfer
- Industrial automation
Features
- Low profile design
- 23 positions (based on -230 in the part number)
- 0.100" (2.54 mm) pitch
- Gold plating (indicated by 'G' in part number)
- Mates with Samtec's FTSH series of headers
Benefits
- Space-saving design is ideal for high-density applications
- Reliable connection ensures signal integrity
- Gold plating provides excellent conductivity and corrosion resistance
- Easy to use and assemble
- Wide range of applications due to its versatility
Additional Details
The LCW-123-10-G-M-230 connector features a 0.100" (2.54 mm) pitch, meaning the distance between each pin is 0.100 inches. The "-10" likely refers to the row spacing or stack height. The "M" signifies a matte finish. This connector is designed to mate with Samtec's FTSH series headers to create a complete wire-to-board connection. Consult the Samtec datasheet for detailed specifications on current rating, voltage rating, and mating force.