EN
  • EN
  • DE

800B0R5CT500XT

Part No 800B0R5CT500XT
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1041020-800B0R5CT500XT
Categories OEM Parts(0-9)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 800B0R5CT500XT CAD Model

Description

The 800B0R5CT500XT is a ceramic multilayer capacitor (MLCC) manufactured by AVX Corporation/Kyocera Corporation. MLCCs are fixed-value capacitors that consist of multiple layers of ceramic dielectric material interleaved with metal electrodes. This particular capacitor is designed for surface mount technology (SMT) applications, meaning it's intended to be soldered directly onto the surface of a printed circuit board (PCB).

Applications

  • Bypass Capacitors: Used to suppress noise and provide a stable voltage supply to integrated circuits.
  • Decoupling Capacitors: Placed near power pins of ICs to filter out high-frequency noise and transients.
  • Filtering: Employed in filter circuits to attenuate specific frequencies.
  • Timing Circuits: Used in oscillator and timing circuits.
  • Signal Coupling: For coupling signals between different parts of a circuit, blocking DC voltage while allowing AC signals to pass.

Features

  • Ceramic Multilayer Construction: Provides high capacitance values in a small package size.
  • Surface Mount Technology (SMT): Enables automated assembly and reduces board space requirements.
  • Low Equivalent Series Resistance (ESR): Minimizes power dissipation and improves circuit performance.
  • High Reliability: Ceramic capacitors are known for their long lifespan and stable performance over time.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.

Benefits

  • Improved Circuit Performance: Effective noise suppression and stable voltage supply lead to enhanced circuit operation.
  • Reduced Board Space: Small package size allows for higher component density on the PCB.
  • Simplified Assembly: SMT design enables automated assembly, reducing manufacturing costs.
  • Increased Reliability: Robust construction ensures long-term performance and reduces the risk of failure.
  • Versatile Application: Suitable for a wide range of electronic circuits and applications.

Additional Details

While precise specifications like capacitance value, voltage rating, and temperature coefficient may vary depending on the exact part number details. This specific identifier, typically will have a very low capacitance for high frequency applications, as suggested by the '0R5' portion of the product name. Typically, these parts will be used in radio frequency designs, or any high speed digital designs where decoupling is critical.

Consult the manufacturer's datasheet for detailed specifications before using this component in a design.

You May Also Be Interested in

Samsung
Need more? Email Us
TE Connectivity
Electrical Connector Cylindrical
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
NXP / Nexperia
OT PLD 45 ns CDIP20
Need more? Email Us
Hewlett Packard
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
1K X 4 OTPROM 55 ns CDIP18
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,781 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess