EN
  • EN
  • DE

700A471JW150XC100

Part No 700A471JW150XC100
Manufacturer AVX Corp/Kyocera Corp
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1179759-700A471JW150XC100
Categories Custom Parts
Manufacturer AVX Corp/Kyocera Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 700A471JW150XC100 CAD Model

Description

The AVX 700A471JW150XC100 is a multilayer ceramic capacitor (MLCC) designed for general-purpose applications. It's manufactured using highly reliable ceramic materials and processes to ensure stable performance over a wide range of operating conditions. This capacitor is suitable for decoupling, bypass, filtering, and timing circuits in various electronic devices.

Applications:

  • Decoupling in digital circuits
  • Bypass capacitors in power supplies
  • Filtering in signal processing circuits
  • Timing circuits
  • General-purpose applications in electronic devices

Features:

  • High Capacitance Stability: Maintains stable capacitance over temperature and voltage variations.
  • Low ESR (Equivalent Series Resistance): Minimizes power losses and improves circuit efficiency.
  • Surface Mount Technology (SMT): Designed for automated assembly and high-density circuit board layouts.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.
  • Compact Size: Small form factor allows for use in space-constrained applications.

Benefits:

  • Improved Circuit Performance: Stable capacitance and low ESR enhance the performance of electronic circuits.
  • Increased Reliability: High-quality materials and manufacturing processes ensure long-term reliability.
  • Simplified Assembly: SMT design enables automated assembly and reduces manufacturing costs.
  • Environmental Compliance: RoHS compliance ensures that the component is environmentally friendly.
  • Space Savings: Compact size allows for smaller and more densely populated circuit boards.

Additional Details:

The 700A471JW150XC100 has a capacitance of 470 pF (picofarads) with a tolerance of ±5%. It has a voltage rating of 50V. The operating temperature range is typically -55°C to +125°C. This capacitor uses a specific dielectric material, such as X7R or C0G, which influences its temperature coefficient and suitability for different applications. X7R dielectrics offer high capacitance values but have a larger capacitance variation over temperature, while C0G dielectrics provide excellent stability with minimal capacitance change. The specific dielectric material used in the 700A471JW150XC100 should be verified in the manufacturer's datasheet to ensure it meets the requirements of the intended application. The capacitor's small size and SMT package make it suitable for high-density circuit board assemblies where space is limited and automated manufacturing processes are used.

You May Also Be Interested in

Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
GE Critical Power
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Microchip Technology
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess