EN
  • EN
  • DE

009155005301006

Part No 009155005301006
Manufacturer AVX Corp/Kyocera Corp
Catalog Rectangular Connector - Spring Loaded
Description CONN SPRING BATTERY 5POS R/A SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Battery Contact
Number of Contacts 5
Pitch 0.118" (3.00mm)
Number of Rows 1
Mounting Type Surface Mount, Right Angle
Contact Finish Gold
Contact Finish Thickness 15.0µin (0.38µm)
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1536613-009155005301006
Ultra Librarian 3D Model Ultra Librarian 009155005301006 CAD Model

Description

N

You May Also Be Interested in

AVX Corp/Kyocera Corp
CONN SPRING BATTERY 5POS R/A SMD
Need more? Email Us
Bourns Inc.
CONN SPRING MOD MALE 6POS SMD
Need more? Email Us
Bourns Inc.
CONN SPRING MOD FEMALE 4POS SMD
Need more? Email Us
AVX Corp/Kyocera Corp
CONN SPRING MOD 8POS SMD
Need more? Email Us
AVX Corp/Kyocera Corp
CONN SPRING BATTERY 4POS SMD
Need more? Email Us
Bourns Inc.
CONN SPRING MOD MALE 5POS SMD
Need more? Email Us
Bourns Inc.
CONN SPRING MOD FEMALE 2POS SMD
Need more? Email Us
Bourns Inc.
CONN SPRING MOD MALE 4POS SMD
Need more? Email Us
AVX Corp/Kyocera Corp
CONN SPRING MOD 8POS SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess