EN
  • EN
  • DE

QMSA-0806-TR1G

Part No QMSA-0806-TR1G
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SMT-89
Manufacturer AVAGO TECHNOLOGIES LIMITED
Manufacturer Homepage www.avagotech.com
Win Source Part Number 755799-QMSA-0806-TR1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QMSA-0806-TR1G CAD Model

Description

The QMSA-0806-TR1G is a surface mount, quad mixer manufactured by Avago Technologies (now Broadcom). It's designed for high-performance frequency conversion in wireless communication systems. This mixer provides excellent isolation, low conversion loss, and wide bandwidth, making it suitable for a range of applications in cellular, Wi-Fi, and other RF systems.

Applications

  • Cellular Base Stations: Used for up-conversion and down-conversion in base station transceivers.
  • Wireless LAN (WLAN): Employed in Wi-Fi routers and access points.
  • Satellite Communication: Utilized in satellite receivers and transmitters.
  • Microwave Radios: Used in point-to-point and point-to-multipoint microwave communication systems.
  • Software Defined Radio (SDR): Implemented in flexible radio platforms for frequency conversion.
  • Test and Measurement Equipment: Used in signal generators and spectrum analyzers.
  • Radar Systems: Employed in radar transceivers for frequency mixing.

Features

  • Quad Mixer: Provides four independent mixer channels in a single package.
  • Surface Mount Package: Facilitates easy and efficient assembly on PCBs.
  • High Isolation: Minimizes signal leakage between ports.
  • Low Conversion Loss: Ensures efficient frequency conversion.
  • Wide Bandwidth: Operates over a broad frequency range.
  • Low LO Power: Requires minimal local oscillator power.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits

  • High Performance: Provides excellent frequency conversion performance.
  • Compact Design: Small size allows for use in space-constrained applications.
  • Simplified Circuit Design: Easy to integrate into existing circuits.
  • Improved System Performance: Low conversion loss and high isolation enhance overall system performance.
  • Cost-Effective: Quad configuration reduces component count and board space.

Additional Details

The QMSA-0806-TR1G mixer is designed with a robust architecture to ensure reliable performance in demanding environments. It features internal matching networks to simplify integration with external components. The mixer is specified for key parameters such as conversion loss, isolation, and input/output return loss, ensuring consistent performance. This mixer is a versatile and high-performance solution for demanding frequency conversion applications, providing efficient and stable operation in diverse wireless communication systems. It operates typically in the RF range and is designed to handle specific LO drive levels for optimal performance.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess