The ON Semiconductor NLU1G08CMX1TCG is a high-performance, single 2-input AND gate logic IC that delivers the reliability and efficiency expected from a leading component manufacturer. This advanced microchip is designed to meet the needs of a wide range of applications in the electronics industry, from consumer electronics to complex industrial systems.
Key Features
- Logic Type: 2-Input AND Gate
- Package: Ultra-small 6-pin SC-88A (SOT-353) package, offering a compact footprint for space-constrained applications.
- Operating Voltage Range: 1.65V to 5.5V, making it suitable for battery-operated and low-voltage applications.
- High-Speed Operation: Fast propagation delay times, ensuring quick response in critical circuits.
- Power Consumption: Low static power consumption, with a typical ICCH of only 10µA at VCC = 3.3V, contributing to energy-efficient designs.
- Temperature Range: Operating temperatures from -55°C to +125°C, allowing for use in extreme environmental conditions.
- ESD Performance: Robust Electrostatic Discharge (ESD) performance with Human Body Model (HBM) protection exceeding JESD 22, ensuring durability and longevity.
Applications
The NLU1G08CMX1TCG is versatile and can be used in a broad array of applications, including but not limited to:
- Smartphones and portable electronics
- Computing devices such as laptops and tablets
- Embedded systems and microcontroller interfaces
- Networking equipment, such as routers and switches
- Industrial control systems
- Automotive electronics
Quality and Environmental Compliance
ON Semiconductor is committed to providing environmentally friendly solutions. The NLU1G08CMX1TCG is compliant with RoHS (Restriction of Hazardous Substances) and is free from lead (Pb), ensuring it meets global environmental standards and is suitable for use in 'green' products.
Conclusion
With its compact size, low power consumption, and high-speed operation, the ON Semiconductor NLU1G08CMX1TCG is an excellent choice for designers looking to implement a reliable and efficient 2-input AND gate logic function in their electronic systems. Its robust ESD performance and wide operating temperature range make it a durable and versatile component for a variety of challenging applications.