EN
  • EN
  • DE

QMGA-43728-HW1

Part No QMGA-43728-HW1
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834714-QMGA-43728-HW1
Ultra Librarian 3D Model Ultra Librarian QMGA-43728-HW1 CAD Model

Description

The QMGA-43728-HW1 is a Gallium Nitride (GaN) power amplifier module manufactured by Avago Technologies. This module is designed for high-performance applications, delivering high power and efficiency in a compact form factor. It's particularly well-suited for radar systems, communication amplifiers, and other applications requiring robust and reliable amplification.

Applications:

  • Radar Systems: Employed in various radar applications, including military and weather radar, to amplify the transmitted signal.
  • Communication Amplifiers: Used in communication systems to boost signal power and extend transmission range.
  • Test and Measurement Equipment: Integrated into test and measurement equipment for signal generation and amplification.
  • Jamming Systems: Utilized in electronic warfare applications for signal jamming and interference.

Features:

  • GaN Technology: Leverages GaN technology for high power and efficiency.
  • High Output Power: Delivers significant output power for extended range and improved signal strength.
  • Compact Module: Integrated into a small and easily integrated module.
  • High Gain: Provides substantial gain for efficient signal amplification.
  • Broadband Performance: Operates over a wide frequency range for versatile application.

Benefits:

  • Enhanced Radar Performance: High power output improves radar range and detection capabilities.
  • Extended Communication Range: Increased signal power extends the range of communication systems.
  • Simplified System Design: Compact module simplifies integration into existing systems.
  • Improved Efficiency: GaN technology reduces power consumption and heat dissipation.
  • Increased Reliability: Robust design ensures reliable operation in harsh environments.

Additional Details:

The QMGA-43728-HW1 is designed to operate within specific frequency bands pertinent to its applications. The datasheet specifies key parameters, including output power, gain, efficiency, and operating voltage. The module incorporates thermal management features to dissipate heat effectively. Adherence to environmental and safety standards is a priority. Avago provides detailed documentation, including application notes and design guidelines, to support engineers in implementing this module effectively.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4814 $73.4442
6+ $20.0878 $120.5268
9+ $19.4594 $175.1346
13+ $18.8323 $244.8199
16+ $18.2040 $291.2640
22+ $16.3213 $359.0686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess