EN
  • EN
  • DE

QCPL-035H-500E

Part No QCPL-035H-500E
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog OEM Parts (O - R)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 980575-QCPL-035H-500E
Categories OEM Parts(O-R)
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QCPL-035H-500E CAD Model

Description

The QCPL-035H-500E is an automotive-grade digital optocoupler from Avago Technologies (now Broadcom). This optocoupler provides galvanic isolation between input and output circuits, protecting sensitive control systems from high voltage transients and noise in harsh automotive environments. It is designed to meet stringent automotive reliability requirements.

Applications:

  • Automotive ECUs (Engine Control Units): Provides isolation for sensor inputs and actuator outputs.
  • Hybrid Electric Vehicle (HEV) Systems: Isolates high-voltage battery management systems.
  • Electric Vehicle (EV) Systems: Protects sensitive electronics from high-voltage components.
  • Automotive Inverters: Provides isolation in inverter control circuits.
  • Automotive Communication Interfaces: Isolates CAN bus and other communication lines.

Features:

  • Automotive Grade: Qualified to AEC-Q100 standards for automotive reliability.
  • High Isolation Voltage: Provides robust electrical isolation.
  • High Common Mode Transient Immunity (CMTI): Rejects noise and transients in harsh environments.
  • Wide Operating Temperature Range: Suitable for extreme automotive temperatures.
  • Digital Output: Provides a clean digital signal.

Benefits:

  • Enhanced Safety: Protects against high-voltage transients and electrical noise.
  • Improved Reliability: Qualified for automotive applications with stringent requirements.
  • Simplified System Design: Digital output simplifies interfacing with microcontrollers.
  • Robust Performance: High CMTI ensures reliable operation in noisy environments.
  • Extended Operating Life: Wide temperature range allows for use in extreme conditions.

Additional Details:

The QCPL-035H-500E requires careful consideration of the input and output circuitry, including current limiting resistors for the LED and pull-up resistors for the output. The datasheet provides detailed information on propagation delay, switching speeds, and current transfer ratio. Proper PCB layout is critical to minimize noise and ensure optimal performance. The device is sensitive to electrostatic discharge (ESD) and must be handled with care. The soldering process must be controlled to avoid damage to the device. Broadcom provides application notes and technical support to assist designers in using the QCPL-035H-500E effectively. The power supply voltage must be within the specified range to ensure proper operation. The capacitive coupling between the input and output should be minimized.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Panjit
Need more? Email Us
TURCK
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Essentra Components
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,543 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess