The HCPL-7800-000E/500E is a precision isolation amplifier manufactured by Avago Technologies Limited (now Broadcom Inc.). It's designed for accurate current and voltage sensing in high-voltage environments, providing galvanic isolation between the input and output circuits. This amplifier is commonly used in motor drives, power inverters, and renewable energy systems.
Applications
- Motor control and drive systems
- Inverter current sensing
- Power supply voltage sensing
- Data acquisition systems
- Renewable energy applications (e.g., solar inverters)
Features
- High accuracy and linearity: Ensures precise measurement of current and voltage.
- Galvanic isolation: Provides electrical isolation between input and output.
- Low offset drift: Maintains stable performance over temperature.
- Wide bandwidth: Supports a wide range of signal frequencies.
- Compact package: Allows for easy integration into small devices.
- Sigma-delta modulation technology: Provides high resolution and accuracy.
Benefits
- Precise current and voltage sensing: Enables accurate control and monitoring of systems.
- Electrical isolation: Protects sensitive circuits from high voltages.
- Improved system performance: Enhanced accuracy and stability lead to better overall system performance.
- Simplified circuit design: Reduces the need for external components.
- Increased safety: Galvanic isolation enhances system safety.
Additional Details
The HCPL-7800-000E/500E isolation amplifier uses sigma-delta modulation technology to achieve high resolution and accuracy. It provides a differential input for common-mode noise rejection. The output is a differential analog signal that can be easily interfaced with a microcontroller or other signal processing circuitry. The device is designed to meet stringent safety standards for high-voltage isolation. It is frequently used in applications requiring precise monitoring and control of high-power circuits. An external power supply is necessary. The two versions likely represent different isolation voltage ratings.