EN
  • EN
  • DE

ASSR-401C

Part No ASSR-401C
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog END - OF - LIFE
Description Low C x R, Form A, Solid State Relay (Photo MOSFET) (400V/100/15pF)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVAGO TECHNOLOGIES LIMITED
Win Source Part Number 1147709-ASSR-401C
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ASSR-401C CAD Model

Description

The ASSR-401C is a solid-state relay (SSR) manufactured by Avago Technologies (now Broadcom). It's designed for switching high-voltage AC or DC loads, providing electrical isolation between the control signal and the load. The ASSR-401C is often found in industrial control equipment, power supplies, and other applications where reliable switching and isolation are critical.

The key feature of the ASSR-401C is its optical isolation. An LED is used to transmit the control signal across an isolation barrier to a photodiode array, which in turn activates the output switching device. This eliminates any direct electrical connection between the input and output, providing excellent protection against voltage transients and ground loops. SSRs, like the ASSR-401C, offer advantages over traditional electromechanical relays, including longer lifespan, faster switching speeds, and lower power consumption.

Applications:

  • Industrial Control Systems: Switching of AC or DC motors, solenoids, heaters, and other industrial loads.
  • Power Supplies: Used for switching high-voltage DC or AC power in power supplies.
  • Lighting Control: Switching of lighting circuits in commercial and industrial settings.
  • Heating and Cooling Systems: Control of heating elements and cooling units.
  • Medical Equipment: Isolation and switching in medical devices to ensure patient safety.

Features:

  • High Isolation Voltage: Provides a high level of electrical isolation between input and output.
  • High Load Voltage: Capable of switching high AC or DC voltages.
  • Solid-State Design: Offers long lifespan and high reliability.
  • Low Input Current: Requires a low control current to activate.
  • Fast Switching Speed: Switches loads quickly compared to electromechanical relays.

Benefits:

  • Enhanced Safety: Provides excellent electrical isolation to protect equipment and personnel.
  • Improved Reliability: Solid-state design eliminates mechanical wear and tear.
  • Faster Switching: Allows for more precise and responsive control.
  • Reduced Maintenance: Eliminates the need for frequent relay replacements.
  • Lower Power Consumption: Requires less power to operate compared to electromechanical relays.

The ASSR-401C typically operates with an input voltage of 5V. The output voltage rating can be several hundred volts, depending on the specific model, and the output current rating can be several amps. It is important to consult the datasheet for the specific voltage and current ratings. The isolation voltage is typically several kilovolts. The operating temperature range is generally between -40°C and +85°C. Detailed specifications and application notes can be found in the official datasheet from Broadcom. It's critical to ensure proper heat sinking and derating of the relay based on the operating conditions to guarantee long-term reliability.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
ELM-TECH
Complementary MOSFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1938 $58.7132
34+ $3.4407 $116.9838
52+ $3.3333 $173.3316
72+ $3.2259 $232.2648
93+ $3.1185 $290.0205
124+ $2.7963 $346.7412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,910 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess