The ASSR-3220 is a miniature surface mount solid-state relay (SSR) manufactured by Avago Technologies (now Broadcom). It is designed for a variety of switching applications, offering high isolation voltage and current capabilities in a compact package. The ASSR-3220 is commonly used in industrial control systems, telecommunications equipment, and other applications requiring reliable and isolated switching.
The SSR utilizes an LED to optically couple the input signal to the output switching element. This optical isolation provides excellent electrical isolation between the input and output circuits, protecting sensitive control circuitry from high-voltage transients and ground loops. The ASSR-3220 offers a robust and long-lasting solution compared to traditional electromechanical relays, as it has no moving parts to wear out.
Applications:
- Industrial Control Systems: Switching of motors, solenoids, and other industrial loads.
- Telecommunications Equipment: Isolation and switching in telecom circuits.
- Instrumentation: Signal isolation in measurement and test equipment.
- Medical Equipment: Provides electrical isolation in patient-connected devices.
- Power Supplies: Switching of power supply voltages with high isolation.
Features:
- High Isolation Voltage: Offers a high level of electrical isolation between input and output circuits.
- Surface Mount Package: Compact package for easy PCB mounting.
- Solid-State Design: No moving parts, ensuring long-term reliability.
- Low Input Current: Requires a small input current for activation.
- Fast Switching Speed: Provides rapid switching times for high-speed applications.
Benefits:
- Improved Reliability: Eliminates mechanical wear and tear, reducing maintenance costs.
- Enhanced Safety: Provides excellent electrical isolation, protecting sensitive circuitry.
- Simplified Design: Easy to integrate into existing systems with its surface mount package.
- Increased Performance: Offers fast switching times and low input current.
- Reduced System Size: Compact package saves valuable board space.
The ASSR-3220 has a typical input voltage range of 3V to 5V. The output voltage rating is typically up to 60V, and the output current rating is typically up to 300mA. The isolation voltage is typically 3750 Vrms. The operating temperature range is typically -40°C to +85°C. For detailed specifications, application notes, and design considerations, refer to the official datasheet from Broadcom. Proper thermal management may be required depending on the load current and ambient temperature to ensure long-term reliability. While the product is marked as End-of-Life, datasheets and some stock may still be available.