The ASMT-JY11-NTV01 is a surface mount high performance LED. It is designed for applications requiring high brightness and reliability. This LED utilizes an InGaN chip to provide a long lifetime and a stable light output. The package is designed for optimal thermal performance, allowing for high drive currents and high light output. The ASMT-JY11-NTV01 is available in various color temperatures and light intensities.
Applications
- General Lighting
- Automotive Lighting
- Electronic Signs and Signals
- Backlighting
- Decorative Lighting
Features
- High Brightness
- Long Lifetime
- Stable Light Output
- Excellent Thermal Performance
- Surface Mount Package
Benefits
- Energy Efficient
- Reduced Maintenance Costs
- Improved Visibility
- Environmentally Friendly
- Compact Design
Additional Details
The ASMT-JY11-NTV01 has a typical forward voltage of 3.2V and a maximum forward current of 30mA. The viewing angle is 120 degrees. The operating temperature range is -40°C to +85°C. The device is RoHS compliant. It is commonly used in traffic signals, automotive lighting, and other high-reliability applications where consistent and bright light output is essential. The superior thermal management of this LED allows for higher drive currents without compromising lifetime or light output.