EN
  • EN
  • DE

TG110-S050N2LFTR

Part No TG110-S050N2LFTR
Manufacturer Halo Electronics Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Halo Electronics Inc
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840197-TG110-S050N2LFTR
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Transformer Type LAN 10/100 Base-T
Turns Ratio - Primary 1CT:1CT Transmitter, 1CT:1CT Receiver
Mounting Type Surface Mount
Size / Dimension 0.500" L x 0.280" W (12.70mm x 7.11mm)
Height - Seated (Max) 0.200" (5.08mm)
Operating Temperature 0°C ~ 70°C
Grade -
Ultra Librarian 3D Model Ultra Librarian TG110-S050N2LFTR CAD Model

Description

The TG110-S050N2LFTR is a surface mount Ethernet transformer manufactured by Halo Electronics Inc. It's designed to provide signal isolation and impedance matching for Ethernet applications, particularly in network interface cards (NICs), embedded systems, and industrial automation equipment.

Applications:

  • Network Interface Cards (NICs): Provides isolation and impedance matching for network connectivity.
  • Embedded Systems: Enables Ethernet communication in embedded devices.
  • Industrial Automation Equipment: Facilitates robust and reliable Ethernet connectivity in industrial environments.
  • Ethernet Switches: Used in Ethernet switches to isolate different network segments.
  • Routers: Integrates into routers for signal conditioning and protection.

Features:

  • Surface Mount Technology (SMT): Enables automated assembly and compact design.
  • Isolation Voltage: Provides electrical isolation between the Ethernet PHY and the network.
  • Compliant with IEEE 802.3 Standards: Ensures compatibility with Ethernet standards.
  • Low Profile Design: Minimizes the overall height of the component.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits:

  • Improved Signal Integrity: Provides clean and reliable Ethernet signals.
  • Enhanced System Reliability: Isolates the Ethernet PHY from potential voltage surges and noise.
  • Simplified Assembly: SMT package enables efficient and cost-effective assembly.
  • Compact Design: Small footprint allows for dense board layouts.
  • Compliance with Industry Standards: Ensures interoperability with other Ethernet devices.

Additional Details:

The TG110-S050N2LFTR Ethernet transformer is engineered to meet the demanding requirements of modern Ethernet applications. It typically features a turns ratio optimized for specific PHY transceivers and is designed to operate over the standard Ethernet temperature range. The part is lead-free and RoHS compliant. It helps in surge protection and signal balancing required for 10/100Base-T Ethernet. This transformer is also suited for various isolation and common mode attenuation purposes.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,973 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess