EN
  • EN
  • DE

AFBR-57F5MZ-ELX

Part No AFBR-57F5MZ-ELX
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1029501-AFBR-57F5MZ-ELX
Categories OEM Parts(A-B)
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AFBR-57F5MZ-ELX CAD Model

Description

The Avago Technologies AFBR-57F5MZ-ELX is a small form-factor pluggable (SFP+) transceiver designed for high-speed data communication applications. This transceiver is engineered to support 10 Gigabit Ethernet (10GbE) links over multimode fiber (MMF). It is commonly used in data centers, enterprise networks, and storage area networks (SANs) for reliable and high-bandwidth connectivity.

Applications:

  • 10 Gigabit Ethernet (10GbE) networks
  • Data center interconnects
  • Enterprise network backbones
  • Storage Area Networks (SANs)
  • High-performance computing (HPC) clusters

Features:

  • Compliant with SFP+ MSA (Multi-Source Agreement)
  • Supports 10GbE data rates
  • 850nm Vertical Cavity Surface Emitting Laser (VCSEL) transmitter
  • PIN photodiode receiver
  • Distance up to 300 meters over OM3 multimode fiber
  • Digital Diagnostic Monitoring (DDM) function
  • Hot-pluggable SFP+ footprint

Benefits:

  • High-bandwidth connectivity for demanding applications.
  • Interoperability with a wide range of SFP+ compliant equipment.
  • Low power consumption, reducing operating costs.
  • Real-time monitoring of transceiver performance through DDM.
  • Easy installation and replacement due to hot-pluggable design.

Additional Details:

The AFBR-57F5MZ-ELX transceiver operates at a wavelength of 850nm, utilizing a VCSEL laser for transmitting data and a PIN photodiode for receiving data. It supports distances up to 300 meters over OM3 multimode fiber and up to 400 meters over OM4 multimode fiber. The DDM function allows for monitoring key parameters such as optical power, temperature, and voltage, enabling proactive maintenance and troubleshooting. It is compliant with the SFP+ MSA, ensuring compatibility with a wide range of networking equipment, including switches, routers, and network interface cards (NICs). The hot-pluggable design allows for easy installation and replacement without interrupting network operation. Consult the Avago Technologies datasheet for detailed specifications, including power consumption, operating temperature range, and optical performance characteristics. Proper handling and installation procedures should be followed to avoid damage to the transceiver. The AFBR-57F5MZ-ELX provides a reliable and cost-effective solution for high-speed data communication in various networking environments, offering a balance of performance, interoperability, and ease of use.

It is designed for reliable and high-bandwidth connectivity in demanding network environments.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.0277 $68.0554
5+ $27.9202 $139.6010
7+ $27.0477 $189.3339
9+ $26.1752 $235.5768
12+ $25.3027 $303.6324
16+ $22.6851 $362.9616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess