EN
  • EN
  • DE

AD7273BUJZ-500RL72

Part No AD7273BUJZ-500RL72
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 3 MSPS,10-/12-Bit ADCs in 8-Lead TSOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1137060-AD7273BUJZ-500RL72
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7273BUJZ-500RL72 CAD Model

Description

Analog Devices AD7273BUJZ-500RL72: High-Speed, Low-Power, 12-Bit ADC

The AD7273BUJZ-500RL72 is a state-of-the-art 12-bit Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed to deliver high-speed and low-power performance in a compact package. This ADC is ideal for a wide range of applications, including portable or battery-powered instruments, data acquisition systems, medical devices, and communications equipment.

Featuring a 3-wire serial interface that operates at clock rates up to 50 MHz, the AD7273BUJZ-500RL72 is capable of a 500 kSPS throughput rate, allowing for rapid data conversion without sacrificing accuracy. The device operates from a single 2.35 V to 3.6 V power supply and features a pseudo-differential unipolar input type, which is particularly suitable for sampling single-ended voltages in the presence of a common-mode voltage.

The AD7273BUJZ-500RL72 comes in a compact, 8-lead SOT-23 package, making it an excellent choice for space-constrained applications. The small footprint does not compromise on performance, as the ADC offers a dynamic range of 73 dB, ensuring high-resolution measurements. Additionally, the device includes a track-and-hold amplifier and an internal 2.5 V reference, simplifying the design and reducing the need for external components.

One of the key features of the AD7273BUJZ-500RL72 is its power management capability. With normal operation consuming only 3.5 mW at 3 V, the device also includes a power-down mode, reducing the power consumption to 2 µW, which is ideal for energy-sensitive applications. This feature allows designers to achieve an optimal balance between power efficiency and performance.

For designers and engineers looking for a high-performance ADC that combines speed, precision, and power efficiency, the AD7273BUJZ-500RL72 from Analog Devices Inc. is a compelling option. It offers a robust feature set in a small package, ensuring that it can meet the stringent requirements of a broad array of applications.

Key Features:

  • 12-bit resolution with 500 kSPS throughput rate
  • Single 2.35 V to 3.6 V power supply operation
  • Low power consumption: 3.5 mW at 3 V
  • Power-down mode: 2 µW
  • Pseudo-differential unipolar input
  • Internal 2.5 V reference
  • Dynamic range of 73 dB
  • Compact 8-lead SOT-23 package

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess