EN
  • EN
  • DE

ACPM-9317

Part No ACPM-9317
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Hard To Find
Description Power Amplifier Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVAGO TECHNOLOGIES LIMITED
Win Source Part Number 1135486-ACPM-9317
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACPM-9317 CAD Model

Description

The ACPM-9317 is a power amplifier module manufactured by Avago Technologies. This module is specifically designed for high-linearity applications in wireless communication systems. It integrates a high-performance power amplifier, input and output matching networks, and a power detector for accurate power control.

Applications

  • Wireless Infrastructure: Used in cellular base stations, remote radio units (RRUs), and distributed antenna systems (DAS).
  • LTE and 5G Networks: Suitable for amplifying signals in LTE and 5G wireless communication systems.
  • High-Linearity Amplification: Ideal for applications requiring high linearity to minimize signal distortion.
  • Mobile Communications: Employed in various mobile communication devices and systems.

Features

  • High Linearity: Optimized for high linearity to minimize signal distortion and maintain signal integrity.
  • Integrated Matching Networks: Simplifies design by including input and output matching networks.
  • Power Detector: Integrated power detector allows for accurate power control and monitoring.
  • Compact Size: Small form factor enables use in space-constrained applications.
  • High Efficiency: Designed for high power efficiency to reduce power consumption.

Benefits

  • Enhanced Signal Quality: High linearity ensures minimal signal distortion, improving overall signal quality.
  • Simplified Design: Integrated matching networks reduce the need for external components, streamlining the design process.
  • Precise Power Control: Power detector enables accurate power control, optimizing system performance.
  • Reduced Power Consumption: High efficiency minimizes power consumption, lowering operating costs.
  • Flexible Integration: Compact size allows for integration into various wireless communication systems.

Additional Details

The ACPM-9317 typically operates within specific frequency bands used in wireless communication systems. The module is designed to meet the stringent linearity requirements of modern communication standards. It features a high gain and low noise figure, contributing to improved signal sensitivity. The integrated power detector provides a voltage output proportional to the output power, facilitating closed-loop power control. Proper thermal management is crucial for optimal performance; consider using heat sinks or other cooling techniques when operating at high power levels. The module requires a specific supply voltage and bias current for operation, as detailed in the product datasheet. The device is available in a surface-mount package, simplifying assembly and integration into circuit boards. For optimal performance, careful attention should be paid to the layout and grounding of the circuit board. Refer to the datasheet for detailed electrical specifications, including gain, output power, efficiency, and linearity parameters.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1314
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7073 $59.5606
53+ $2.2211 $117.7183
81+ $2.1518 $174.2958
111+ $2.0825 $231.1575
144+ $2.0132 $289.9008
192+ $1.8053 $346.6176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess