EN
  • EN
  • DE

ACPM-7900-AP1

Part No ACPM-7900-AP1
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816507-ACPM-7900-AP1
Ultra Librarian 3D Model Ultra Librarian ACPM-7900-AP1 CAD Model

Description

The ACPM-7900-AP1, manufactured by Avago Technologies Limited, is likely a Power Amplifier Module (PAM) for wireless communication applications. As the 'ACPM' prefix suggests, it falls within Avago's PAM product line. The 'AP1' suffix likely represents a specific revision or packaging configuration.

Applications

  • Cellular Handsets (Smartphones)
  • Wireless Data Cards
  • Wireless Modules
  • IoT Devices with Cellular Connectivity
  • RF Transmitters

Features

  • High Power Efficiency: Designed to minimize power consumption while maximizing output power.
  • Integrated Matching Network: Reduces the need for external components and simplifies PCB design.
  • Compact Size: Small form factor makes it suitable for integration into mobile devices.
  • Multi-Band Operation: Supports multiple frequency bands, enabling global compatibility (depending on the model).
  • Advanced Power Control: Optimizes power output based on signal conditions to improve battery life.

Benefits

  • Extended Battery Life: High efficiency minimizes power drain and extends the operational time of portable devices.
  • Simplified Design: Integrated components reduce design complexity and time-to-market.
  • Improved Signal Quality: Linearity and low noise contribute to clear and reliable wireless communication.
  • Reduced BOM Cost: The integration of matching networks reduces the number of external components needed, lowering the overall cost of materials.
  • Increased System Performance: Optimized power amplification enhances signal strength and communication range.

Additional Details

Detailed specifications like frequency range, output power, gain, voltage requirements, and modulation schemes are unavailable without the official Avago Technologies datasheet for the ACPM-7900-AP1. The 'AP1' suffix may indicate specific performance characteristics or a particular manufacturing process.

Engineers should always consult the official Avago Technologies datasheet to obtain complete electrical, mechanical, and thermal specifications, application notes, and recommended PCB layout guidelines to ensure optimal performance and reliability in the intended application.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4544 $59.6352
19+ $6.1169 $116.2211
30+ $5.9252 $177.7560
41+ $5.7346 $235.1186
53+ $5.5428 $293.7684
70+ $4.9700 $347.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess