EN
  • EN
  • DE

ACPM-5004-SG1

Part No ACPM-5004-SG1
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816488-ACPM-5004-SG1
Ultra Librarian 3D Model Ultra Librarian ACPM-5004-SG1 CAD Model

Description

The ACPM-5004-SG1 is a miniature RF bandpass filter module from Avago Technologies (now Broadcom). This filter is designed to selectively pass signals within a specific frequency range while attenuating signals outside that range. It's primarily used in wireless communication systems to improve signal quality and reduce interference.

Applications

  • Wireless Communication Systems: Used in mobile phones, Wi-Fi devices, and other wireless transceivers to filter unwanted signals and improve receiver sensitivity.
  • RF Front-End Modules: Integrated into RF front-end modules to enhance signal selectivity and reduce interference from adjacent channels.
  • Satellite Communication Systems: Employed in satellite receivers and transmitters to filter out noise and interference, ensuring reliable communication.
  • Radar Systems: Used in radar receivers to filter unwanted signals and improve the detection of target signals.
  • Test and Measurement Equipment: Found in spectrum analyzers and signal generators to provide accurate signal filtering.

Features

  • Bandpass Filter: Selectively passes signals within a specific frequency range while attenuating signals outside that range.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, ensuring efficient signal transmission.
  • High Attenuation: Provides high attenuation of signals outside the passband, reducing interference and improving signal quality.
  • Miniature Size: Compact design allows for easy integration into space-constrained applications.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, simplifying manufacturing and reducing assembly costs.

Benefits

  • Improved Signal Quality: Filters out unwanted signals, improving signal-to-noise ratio and enhancing receiver sensitivity.
  • Reduced Interference: Minimizes interference from adjacent channels and other sources, improving system performance.
  • Efficient Signal Transmission: Low insertion loss ensures efficient signal transmission within the passband.
  • Compact Design: Miniature size allows for easy integration into small devices and space-constrained applications.
  • Simplified Manufacturing: Surface mount design simplifies assembly and reduces manufacturing costs.

Additional Details

The ACPM-5004-SG1 operates at a specific center frequency and has a specific bandwidth. It features a specific insertion loss within the passband and a specific attenuation level outside the passband. The device operates on a specific supply voltage and has a specific operating temperature range. For detailed electrical characteristics, S-parameter data, and application notes, consult the official product datasheet from Broadcom (formerly Avago Technologies).

You May Also Be Interested in

Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6089 $64.3560
90+ $1.3202 $118.8180
140+ $1.2797 $179.1580
190+ $1.2382 $235.2580
245+ $1.1966 $293.1670
325+ $1.0730 $348.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess