EN
  • EN
  • DE

ACPL-W456

Part No ACPL-W456
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Hard To Find
Description ACPL-P456 and ACPL-W456 Intelligent Power Module and Gate Drive Interface Optocouplers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVAGO TECHNOLOGIES LIMITED
Win Source Part Number 1135448-ACPL-W456
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACPL-W456 CAD Model

Description

The ACPL-W456 is a dual-channel, high-speed digital isolator designed for robust galvanic isolation in a variety of industrial applications. Manufactured by AVAGO TECHNOLOGIES LIMITED, it provides electrical isolation between circuits with different ground potentials, preventing noise and ground loops from affecting sensitive circuitry. The ACPL-W456 is known for its high data transfer rates, excellent common-mode transient immunity, and compact package size.

Applications

  • Isolated CANBus interfaces
  • Isolated SPI interfaces
  • Isolated RS-485/RS-422 communication
  • Industrial automation and control systems
  • Medical equipment
  • Power supplies and motor drives

Features

  • Dual-channel configuration
  • High-speed data rates (up to 10 Mbps)
  • Galvanic isolation with high withstand voltage (e.g., 5 kVrms)
  • Low power consumption
  • Wide operating temperature range
  • Compact surface-mount package
  • High common-mode transient immunity (CMTI)

Benefits

  • Improved system safety through galvanic isolation
  • Enhanced noise immunity
  • Reduced ground loop interference
  • Reliable data transmission in harsh environments
  • Simplified circuit design
  • Compliance with safety standards
  • Reduced board space requirements

Additional Details

The ACPL-W456 utilizes optical coupling technology to provide a robust isolation barrier. Each channel consists of an LED and a photodiode detector. When a digital signal is applied to the LED, the emitted light is detected by the photodiode, which then converts the light back into an electrical signal. This process allows digital data to be transmitted across the isolation barrier without a direct electrical connection, ensuring safety and preventing interference.

The isolator's high common-mode transient immunity (CMTI) is crucial for rejecting noise and preventing spurious triggering in noisy industrial environments. The device's low power consumption makes it suitable for battery-powered and energy-efficient applications. Its compact surface-mount package enables designers to minimize board space. The ACPL-W456 is often used in applications where regulatory compliance with safety standards is required. The operating temperature range is wide, making it appropriate for harsh conditions. It is ideal for protecting microcontrollers and other sensitive devices from high voltage transients and ground loops. This device helps ensure data integrity and system reliability in electrically noisy environments.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess