EN
  • EN
  • DE

ACPL-336J

Part No ACPL-336J
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Hard To Find
Description Rail-to-rail output voltage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVAGO TECHNOLOGIES LIMITED
Win Source Part Number 1135336-ACPL-336J
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACPL-336J CAD Model

Description

The ACPL-336J is an isolated gate driver from Avago Technologies, designed to provide reliable and efficient control for power MOSFETs and IGBTs used in various applications. This dual-channel gate drive optocoupler features a high output current, fast switching speeds, and excellent common-mode transient immunity, making it suitable for demanding industrial and automotive environments.

Applications:

  • Isolated IGBT/MOSFET Gate Driver: Driving power transistors in inverters, converters, and other power electronics applications.
  • Industrial Motor Drives: Providing isolation and gate drive for motor control systems.
  • Power Inverters: Enabling efficient and isolated control of inverter stages in solar power, UPS, and other inverter systems.
  • Switch Mode Power Supplies (SMPS): Driving power transistors in SMPS topologies.
  • Automotive Applications: Electric vehicles, hybrid electric vehicles, and other automotive power electronics.

Features:

  • Dual-Channel Configuration: Enables driving two power transistors independently.
  • High Output Current: Provides sufficient gate charge for driving large power transistors.
  • High Common-Mode Transient Immunity (CMTI): Ensures reliable operation in noisy environments.
  • Fast Switching Speed: Minimizes switching losses and improves efficiency.
  • Wide Operating Temperature Range: Suitable for industrial and automotive environments.
  • Safety and Regulatory Approvals: Meets relevant safety standards for isolation.

Benefits:

  • Enhanced System Reliability: Isolation provides protection against high-voltage transients and ground loops, improving system reliability.
  • Improved Efficiency: Fast switching speeds and optimized gate drive characteristics minimize switching losses, leading to improved energy efficiency.
  • Simplified Design: Integrated features reduce the number of external components required, simplifying circuit design.
  • Increased Safety: Galvanic isolation enhances safety by preventing electrical shock hazards.
  • Robust Performance: High CMTI ensures stable operation in noisy industrial environments.

Additional Details:

The ACPL-336J typically includes features like under-voltage lockout (UVLO) to protect power transistors from operating at insufficient gate voltages. The device often supports a wide supply voltage range, offering design flexibility. Datasheets provide detailed specifications on parameters like propagation delay, pulse width distortion, and power consumption, essential for proper application and design considerations. The package type also affects thermal performance and board space requirements, factors which need to be considered during the design phase.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,312 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess