EN
  • EN
  • DE

ACFM-W012-AP2

Part No ACFM-W012-AP2
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816456-ACFM-W012-AP2
Ultra Librarian 3D Model Ultra Librarian ACFM-W012-AP2 CAD Model

Description

The ACFM-W012-AP2 is a film bulk acoustic resonator (FBAR) filter manufactured by Avago Technologies. These filters are designed for use in wireless communication systems and are often implemented in mobile devices, base stations, and other RF front-end modules.

Applications:

  • Cellular phones
  • Wireless data devices
  • Base stations
  • RF front-end modules
  • ISM band applications

Features:

  • Low insertion loss
  • High attenuation
  • Small form factor
  • Surface Mount Device (SMD)
  • Excellent temperature stability
  • High power handling capability

Benefits:

  • Improved signal quality in wireless communication devices due to minimal signal loss and strong interference rejection.
  • Reduced size and weight of wireless devices due to the filter's compact design.
  • Enhanced performance over a wide temperature range, ensuring reliable operation in various environmental conditions.
  • Simplified manufacturing process due to the filter's compatibility with standard surface mount assembly techniques.
  • Increased reliability and durability in high-power applications.

Additional Details:

FBAR filters are known for their sharp filter response and high-quality factor (Q), which make them ideal for demanding RF applications. The ACFM-W012-AP2 is specifically designed to meet the stringent requirements of modern wireless communication standards, offering precise filtering and minimal signal distortion. The compact SMD package allows for easy integration into densely populated circuit boards. Specific specifications, such as center frequency, bandwidth, and insertion loss, can be found in the product datasheet from Avago Technologies.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess