EN
  • EN
  • DE

TL431CS-PF

Part No TL431CS-PF
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 368113-TL431CS-PF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL431CS-PF CAD Model

Description

The TL431CS-PF is a precision adjustable shunt regulator manufactured by AUK corp. This three-terminal integrated circuit is widely employed as a voltage reference in numerous electronic applications. Its key characteristic is the ability to program the output voltage to any value between its internal reference voltage (typically 2.5V) and 36V using just two external resistors. Its temperature stability and low dynamic output impedance make it a versatile component.

Applications

  • Linear Regulation
  • Switching Regulators
  • Voltage Monitoring
  • Current Source/Sink Applications
  • Error Amplifiers
  • Voltage Comparators
  • Instrumentation Amplifiers

Features

  • Programmable Output Voltage: 2.5V to 36V
  • Low Dynamic Output Impedance (Typically 0.2 Ohms)
  • Sink Current Capability: 1mA to 100mA
  • Temperature Compensated for Full Operating Temperature Range
  • Low Output Noise
  • Precision Reference Voltage

Benefits

  • Precise Voltage Regulation: Provides a stable and accurate voltage reference, crucial for sensitive electronic circuits.
  • Adjustable Output Voltage: Offers flexibility in circuit design, enabling the user to tailor the output voltage to specific requirements.
  • Wide Operating Range: Functions reliably across a broad voltage spectrum, making it adaptable to various applications.
  • Temperature Stability: Maintains consistent performance despite temperature fluctuations, ensuring reliable operation.
  • Cost-Effective: Presents an economical solution for precise voltage regulation demands.

Additional Details

The TL431CS-PF utilizes a simple resistor divider network to set the output voltage. The output voltage is determined by the formula: Vout = Vref * (1 + R1/R2), where Vref is the internal reference voltage (approximately 2.5V), and R1 and R2 are the values of the external resistors. The device's low dynamic output impedance helps maintain a stable output voltage under varying load conditions.

The package is usually a through-hole package. For detailed specifications, performance characteristics, and application examples, refer to the official datasheet provided by AUK corp.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
ON Semiconductor
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess