The STN2222ASF is a silicon NPN transistor manufactured by AUK Corp. It's designed for use in a wide variety of general-purpose amplifier and switching applications. This transistor is commonly used in both commercial and industrial electronic circuits.
Applications
- General-purpose amplification
- Low-power switching circuits
- Driver stages in audio amplifiers
- Analog signal processing
- Digital logic circuits
Features
- NPN Transistor
- Low Collector-Emitter Saturation Voltage
- High Current Gain (hFE)
- Fast Switching Speed
- Lead-Free Finish/RoHS Compliant
Benefits
- Versatile Application: Suitable for a broad range of amplifier and switching applications.
- Efficient Switching: Fast switching speeds enable efficient performance in digital circuits.
- Low Saturation Voltage: Minimizes power loss and improves circuit efficiency.
- Reliable Performance: AUK Corp's manufacturing standards ensure consistent and dependable operation.
- Environmentally Compliant: Lead-free finish complies with RoHS environmental regulations.
Technical Specifications
The STN2222ASF typically features a collector-emitter voltage (VCEO) of around 40V, a collector current (IC) of about 600mA, and a power dissipation of approximately 500mW. The DC current gain (hFE) generally ranges from 100 to 300, depending on the specific operating conditions. It is commonly available in a SOT-23 or similar small surface-mount package, making it suitable for high-density circuit board designs. Detailed datasheet should be consulted for precise values.