EN
  • EN
  • DE

STK0160D

Part No STK0160D
Manufacturer AUK corp
Catalog Electronic Wholesale
Description Advanced Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 1261108-STK0160D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STK0160D CAD Model

Description

The STK0160D is an audio power amplifier IC from AUK Corp. It is designed for use in audio systems, providing amplification for driving speakers. This IC is part of the STK series, known for their reliability and ease of use in audio amplification.

Applications

  • Stereo Amplifiers: Used in home stereo systems for amplifying audio signals.
  • TV Audio: Employed in televisions to drive the built-in speakers.
  • Car Audio Systems: Found in car stereos for amplifying audio signals to the car speakers.
  • Powered Speakers: Used in self-powered speakers to provide amplification.
  • Audio Receivers: Employed in audio receivers for driving speakers.

Features

  • High Output Power: Delivers substantial power to drive speakers effectively.
  • Low Distortion: Ensures high-quality audio reproduction with minimal distortion.
  • Built-in Protection Circuits: Protects the IC from overcurrent, overvoltage, and thermal overload.
  • Easy to Use: Requires minimal external components for operation.
  • Compact Package: Allows for space-saving designs.

Benefits

  • Excellent Audio Quality: Provides clear and accurate audio reproduction.
  • Reliable Performance: Built-in protection circuits ensure stable and reliable operation.
  • Simplified Design: Easy to use and requires few external components, reducing design complexity.
  • Cost-Effective: Offers a cost-effective solution for audio amplification.
  • Wide Operating Voltage Range: Suitable for a variety of applications.

Additional Details

The STK0160D is a class AB audio power amplifier integrated circuit. It typically delivers an output power of around 20W to 30W per channel into an 8-ohm load, depending on the specific operating conditions and supply voltage. It operates on a dual power supply, typically ranging from ±12V to ±25V. The total harmonic distortion (THD) is kept low to ensure high fidelity audio reproduction. The IC includes protection features such as short-circuit protection, thermal shutdown, and overvoltage protection, ensuring safe and reliable operation. It is typically housed in a SIP (Single In-Line Package), which allows for efficient heat dissipation. The STK0160D is designed for ease of use, requiring minimal external components, which simplifies the design process. Its high power output and low distortion make it suitable for a wide range of audio applications. The specific gain and input impedance will be detailed in the datasheet. Proper heatsinking is crucial to ensure stable and reliable operation at higher power levels.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess