The STD1766Y is a power Schottky Barrier Rectifier manufactured by AUK Corp. This diode is designed for high-efficiency rectification and fast switching speeds, making it suitable for various applications in power supplies, DC-DC converters, and other high-frequency circuits. Its key feature is its low forward voltage drop, which minimizes power loss and increases overall system efficiency.
Applications:
- Switching mode power supplies (SMPS)
- DC-DC converters
- Freewheeling diodes in inductive circuits
- Polarity protection circuits
- LED lighting applications
Features:
- Low forward voltage drop
- High surge current capability
- Fast switching speed
- High reliability
- RoHS compliant
Benefits:
- Improved energy efficiency due to reduced power loss
- Enhanced system performance with faster switching
- Increased reliability in demanding applications
- Simplified thermal management due to lower heat dissipation
- Compliance with environmental regulations
Technical Specifications:
While specific technical specifications may vary depending on the exact configuration, typical characteristics include:
- Maximum Repetitive Peak Reverse Voltage (VRRM): typically ranges from 40V to 60V.
- Maximum Average Forward Rectified Current (IF(AV)): typically ranges from 10A to 20A, depending on the specific model.
- Maximum Peak Forward Surge Current (IFSM): can reach up to 150A or higher.
- Operating Temperature Range: -55°C to +150°C.
- Forward Voltage (VF): typically around 0.5V at the rated current.
The STD1766Y is typically available in through-hole packages such as TO-220 or similar, designed for efficient heat dissipation. This robust construction, combined with its electrical characteristics, makes it an ideal choice for power electronics applications demanding both efficiency and reliability.