EN
  • EN
  • DE

BQ2201SNN

Part No BQ2201SNN
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description SRAM Nonvolatile Controller Unit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154082-BQ2201SNN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ2201SNN CAD Model

Description

The BQ2201SNN is a state-of-the-art memory controller from Texas Instruments, designed to offer reliable and efficient management of non-volatile memory systems. This advanced IC (Integrated Circuit) is engineered specifically for applications requiring data retention during power loss, making it an ideal solution for a wide range of electronic devices.

Key Features

  • Power Management: The BQ2201SNN provides an automatic power-fail switch-over to battery backup, ensuring data integrity during unexpected power outages.
  • Memory Support: Compatible with standard SRAM, the controller enables the use of non-volatile memory in various applications.
  • Low Power Consumption: Designed for energy efficiency, it features a low quiescent current, which reduces power usage and extends battery life in backup modes.
  • Write Protection: The device includes a write-protect feature that prevents data corruption during power-down or power-loss events.

Applications

The BQ2201SNN is versatile and can be integrated into a multitude of applications where data retention is critical. These include, but are not limited to, industrial control systems, medical equipment, point-of-sale terminals, and various portable consumer electronics. Its robust design ensures that it is well-suited for environments where reliability is paramount.

Technical Specifications

  • Supply Voltage Range: The device operates over a wide range of supply voltages, accommodating various system requirements.
  • Operating Temperature: It is designed to function across a broad temperature range, ensuring performance in diverse operating conditions.
  • Package Type: The BQ2201SNN comes in a practical surface-mount package, allowing for streamlined integration into circuit designs.

In summary, the Texas Instruments BQ2201SNN memory controller is a sophisticated and reliable component that safeguards data in volatile memory systems against power loss. Its combination of power management, low energy consumption, and write protection features make it an essential part of any system where data security and integrity are of utmost importance.

You May Also Be Interested in

Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess