EN
  • EN
  • DE

STC4081

Part No STC4081
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Description NPN Silicon Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 344880-STC4081
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STC4081 CAD Model

Description

The STC4081 is a transient voltage suppressor (TVS) diode manufactured by AUK Corp, designed to protect sensitive electronic components and circuits from voltage transients induced by events such as electrostatic discharge (ESD), lightning strikes, and inductive switching. A TVS diode functions by rapidly clamping the voltage to a safe level during a transient event, diverting the excess current away from the protected components.

Applications

  • Consumer Electronics: Protecting I/O ports, power supplies, and other sensitive components in smartphones, tablets, laptops, and other portable devices.
  • Industrial Equipment: Safeguarding control circuits, sensors, and communication interfaces in industrial automation systems and machinery.
  • Automotive Electronics: Protecting ECUs (Electronic Control Units), infotainment systems, and other automotive electronics from voltage surges and ESD.
  • Telecommunications: Providing surge protection for network interfaces, power supplies, and communication lines in telecommunications equipment.
  • Medical Devices: Ensuring the reliable operation of medical equipment by protecting sensitive circuitry from voltage transients and ESD.

Features

  • Transient Voltage Suppression (TVS): Provides robust protection against transient voltage events.
  • Low Clamping Voltage: Limits the voltage across the protected circuit to a safe level during a transient event.
  • Fast Response Time: Quickly clamps overvoltage conditions, minimizing the impact of transient events.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • Compact Package: Allows for use in space-constrained applications where board space is limited.

Benefits

  • Improved System Reliability: Protects sensitive components from damage, thereby increasing the overall reliability and lifespan of electronic systems.
  • Reduced Downtime: Prevents equipment failures due to voltage surges, minimizing downtime and associated maintenance costs.
  • Enhanced Product Performance: Ensures consistent product performance by safeguarding sensitive circuitry from the effects of transient voltage events.
  • Compliance with Regulatory Standards: Helps to meet industry standards for surge protection and ESD immunity.
  • Cost Savings: Reduces the potential need for costly repairs and component replacements caused by transient voltage damage.

Key specifications of the STC4081 typically include breakdown voltage, clamping voltage, peak pulse current, and capacitance. The device is commonly available in surface-mount packages for easy integration onto printed circuit boards. Its fast response time and low clamping voltage are critical for effectively protecting downstream components from damage. It is always essential to consult the manufacturer's datasheet for accurate electrical characteristics and specific application guidelines.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
STMicroelectronics
Need more? Email Us
AMCC
Lowest to $3.2617
Panjit
Lowest to $6.9300
Lite-On Inc.
Lowest to $3.3322
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess