EN
  • EN
  • DE

STB1132Y

Part No STB1132Y
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 344551-STB1132Y
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STB1132Y CAD Model

Description

The STB1132Y, manufactured by AUK Corp, is a transient voltage suppressor (TVS) diode designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning strikes. This component is engineered to provide a robust and reliable defense against overvoltage conditions that can damage or degrade circuit performance.

Applications

  • Protection of I/O Interfaces
  • Mobile Phones
  • Portable Devices
  • Data Lines
  • Control Lines
  • Microcontroller Protection

Features

  • Low Capacitance: Minimizes signal degradation in high-speed data lines.
  • Fast Response Time: Quickly clamps transient voltages to safe levels.
  • Small Footprint: Suitable for space-constrained applications.
  • High Surge Capability: Withstands high transient current levels.
  • RoHS Compliant: Environmentally friendly and meets industry standards.
  • Unidirectional TVS Diode

Benefits

  • Enhanced System Reliability: Protects against transient voltage damage, ensuring longer product lifespan.
  • Improved Signal Integrity: Low capacitance preserves signal quality in high-speed data applications.
  • Reduced Downtime: Prevents equipment failure due to voltage surges, minimizing disruptions.
  • Cost-Effective Protection: Provides a simple and reliable solution to protect sensitive electronics.
  • Simplified Design: Easy to integrate into existing circuit designs.

Additional Details

The STB1132Y operates by clamping overvoltage transients to a predetermined level, thereby diverting excess current away from protected components. Its fast response time ensures that clamping occurs rapidly, preventing damage from even brief transient events. This TVS diode is commonly available in a small surface-mount package, facilitating easy integration into densely populated circuit boards. The specific clamping voltage and surge current ratings are crucial parameters to consider during the selection process, ensuring compatibility with the voltage levels of the protected circuitry and the expected surge environment.

It is typically characterized by parameters such as reverse standoff voltage, breakdown voltage, clamping voltage, peak pulse current, and capacitance. These parameters define the operating characteristics and suitability for specific applications. Engineers should consult the datasheet to verify the specifications and ensure the STB1132Y is appropriate for their particular application. Proper PCB layout and grounding techniques are also essential to maximize the effectiveness of the TVS diode in suppressing transient voltages.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess