EN
  • EN
  • DE

STA3350F

Part No STA3350F
Manufacturer AUK corp
Catalog Electronic Wholesale
Description PNP Silicon Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 1260525-STA3350F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STA3350F CAD Model

Description

The STA3350F is a single-chip audio system designed for high-quality audio amplification and processing. Manufactured by AUK Corp, this device integrates a digital audio processor (DAP) and a multi-channel digital amplifier, making it suitable for various audio applications, from home theater systems to automotive audio solutions.

Applications:

  • Home Theater Systems: Used as the main audio amplifier and processor for surround sound systems.
  • Automotive Audio Systems: Integrated into car audio systems to provide high-quality sound amplification and processing.
  • Soundbars: Employed as the core audio component in soundbars, enhancing audio performance.
  • Active Speakers: Used in active speaker systems to provide both amplification and digital signal processing.
  • Digital Audio Workstations (DAWs): Integrated into professional audio equipment for high-fidelity audio reproduction.

Features:

  • Multi-Channel Digital Amplifier: Provides high-efficiency amplification for multiple audio channels.
  • Integrated Digital Audio Processor (DAP): Offers advanced audio processing capabilities, including equalization, dynamic range compression, and surround sound decoding.
  • I2S Input/Output: Supports standard digital audio interfaces for seamless integration with other audio components.
  • PWM Modulation: Utilizes Pulse Width Modulation (PWM) for efficient and high-fidelity audio amplification.
  • Overcurrent and Thermal Protection: Includes built-in protection mechanisms to prevent damage from overcurrent and overheating.

Benefits:

  • High-Quality Audio Reproduction: Delivers clear, detailed, and immersive audio performance.
  • Efficient Power Amplification: Minimizes power consumption while providing high output power.
  • Advanced Audio Processing: Enhances audio quality and optimizes sound for various listening environments.
  • Compact Design: Reduces the overall size and complexity of audio systems.
  • Robust Protection Features: Ensures reliable and safe operation under various conditions.

Additional Details:

The STA3350F typically supports up to 6 channels of audio amplification. The output power per channel can vary depending on the specific configuration and load impedance, but it commonly provides around 25W to 50W per channel into 4 or 8 ohms. The device operates on a supply voltage range of approximately 8V to 24V. Its digital audio processing capabilities include parametric equalization, dynamic range control, and surround sound decoding formats such as Dolby Digital and DTS. The package is usually a compact surface-mount type, facilitating easy integration into various electronic devices. Always refer to the manufacturer's datasheet for detailed specifications, application notes, and performance characteristics.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,986 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess