EN
  • EN
  • DE

SRC1204S

Part No SRC1204S
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Description NPN Silicon Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 340108-SRC1204S
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SRC1204S CAD Model

Description

The SRC1204S is a PNP epitaxial silicon transistor manufactured by AUK Corp. It is designed for switching and amplification purposes in various electronic circuits. This transistor is characterized by its low saturation voltage and high current gain, making it suitable for applications where efficient switching and amplification are critical. The device comes in a compact surface-mount package, enabling high-density mounting on printed circuit boards.

Applications

  • Switching applications in portable devices
  • Amplification stages in audio circuits
  • Inverter circuits
  • Driver circuits for small loads
  • General-purpose switching

Features

  • Low saturation voltage: Reduces power loss during switching operations.
  • High current gain (hFE): Provides efficient amplification of signals.
  • Surface-mount package: Facilitates compact and efficient board designs.
  • PNP polarity: Offers flexibility in circuit design.
  • Epitaxial silicon: Ensures reliable and consistent performance.

Benefits

  • Improved energy efficiency: Low saturation voltage minimizes power consumption.
  • Enhanced amplification performance: High current gain improves signal amplification.
  • Compact design: Surface-mount package allows for smaller and lighter devices.
  • Versatile applications: Suitable for a broad range of switching and amplification needs.
  • Stable operation: Epitaxial silicon guarantees consistent performance over time.

Additional Details

The SRC1204S typically features a collector-emitter voltage (VCEO) of -50V, a collector current (IC) of -0.1A, and a power dissipation (PD) of 0.2W. It adheres to RoHS compliance standards. Consult the AUK Corp datasheet for detailed specifications and performance characteristics.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
SII Semiconductor Corporation
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess