The SRC1204EF is a PNP epitaxial silicon transistor manufactured by AUK Corp. It is designed for use in various switching and amplification applications. This transistor offers low saturation voltage and high current gain, making it suitable for demanding circuit designs. It is commonly used in applications where efficient switching and amplification are required. The device is available in a small surface-mount package, allowing for high-density board designs.
Applications
- Switching circuits
- Amplification circuits
- Inverter circuits
- Driver circuits
- Portable electronic devices
Features
- Low saturation voltage: Minimizes power loss during switching.
- High current gain (hFE): Enables efficient amplification.
- Small surface-mount package: Facilitates high-density board designs.
- PNP polarity: Offers versatility in circuit design.
- Epitaxial silicon construction: Provides reliable performance.
Benefits
- Improved energy efficiency: Low saturation voltage reduces power dissipation.
- Enhanced circuit performance: High current gain allows for better amplification.
- Compact design: Small package enables smaller and lighter devices.
- Versatile applications: Suitable for a wide range of switching and amplification needs.
- Reliable operation: Epitaxial silicon construction ensures stable performance over time.
Additional Details
The SRC1204EF typically has a collector-emitter voltage (VCEO) of -50V, a collector current (IC) of -0.1A, and a power dissipation (PD) of 0.2W. It is RoHS compliant. Specific hFE values vary depending on the specific lot and testing conditions. Refer to the manufacturer's datasheet for complete and accurate specifications.