The LF155H is a high-performance monolithic operational amplifier from Texas Instruments, one of the leading manufacturers of semiconductors worldwide.
- Series: JFET input operational amplifier series.
- Technology: Designed with advanced silicon-gate processing.
- Input Impedance: High input impedance due to the JFET input stage.
- Bandwidth: Wide bandwidth of 4 MHz.
- Slew Rate: High slew rate of 13 V/µs.
- Input Bias and Offset Currents: Low input bias and offset currents.
- Offset Voltage: Low offset voltage.
- Protection: Overload protection on the input and output.
- Voltage Ranges: Wide common-mode and differential voltage ranges.
- Power Supply Voltages: Wide range of power supply voltages, from ±5V to ±18V.
- Applications: High-speed integrators, fast D/A converters, sample-and-hold circuits, to general-purpose amplifiers.
- Packaging: Available in a hermetically sealed metal can.