EN
  • EN
  • DE

SMK0460

Part No SMK0460
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 329035-SMK0460
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMK0460 CAD Model

Description

The SMK0460 is a power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by AUK Corp. It is designed for high-efficiency switching applications, offering low on-resistance and fast switching speeds. Power MOSFETs are used to control large amounts of power with a small control signal. The "0460" likely indicates some performance characteristic (e.g., voltage or current rating).

Applications

  • Switching Power Supplies (SMPS): Used as a switching element in various types of power supplies for computers, servers, and other electronic devices.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation and power management in portable devices and industrial equipment.
  • Motor Control: Used to control the speed and torque of electric motors in various applications, such as robotics, industrial automation, and electric vehicles.
  • LED Lighting: Used as a switching element in LED drivers for controlling the brightness and color of LEDs.
  • Inverters: Employed in inverters for converting DC power to AC power in solar power systems, uninterruptible power supplies (UPS), and other applications.

Features

  • Low On-Resistance (RDS(on)): Minimizes power dissipation and improves efficiency. A lower RDS(on) means less power is lost as heat.
  • Fast Switching Speed: Enables high-frequency operation, reducing switching losses.
  • High Voltage Rating: Can withstand high voltage levels, making it suitable for high-voltage applications.
  • Avalanche Ruggedness: Can withstand avalanche breakdown, providing robust performance in demanding applications.
  • Simple Drive Requirements: Can be driven directly by logic-level signals, simplifying circuit design.
  • Through-Hole Package: Typically available in a through-hole package (e.g., TO-220, TO-220F), making it easy to mount and heatsink.

Benefits

  • High Efficiency: Minimizes power dissipation and reduces heat generation.
  • High Power Density: Allows for high power handling in a small package.
  • Reliable Performance: Provides robust performance in demanding applications.
  • Easy to Use: Simple drive requirements simplify circuit design.
  • Cost-Effective: Offers a balance of performance and affordability.

Specifications

Because I don't have access to the specific datasheet, I can't give exact specifications. However, typical specifications for a power MOSFET of this type would include:

  • Drain-Source Voltage (VDS): Likely between 500V and 600V (check datasheet for exact value)
  • Continuous Drain Current (ID): Likely between 2A and 5A (check datasheet for exact value - depends heavily on package and RDS(on))
  • On-Resistance (RDS(on)): Varies depending on VGS and temperature.
  • Gate Threshold Voltage (VGS(th)): 2V to 4V (typical)
  • Total Gate Charge (Qg): Varies depending on voltage and current levels.
  • Operating Temperature: -55°C to +150°C (typical)
  • Package: TO-220 or similar through-hole package

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Silan
Lowest to $0.1964
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4301 $51.6120
285+ $0.3530 $100.6050
440+ $0.3419 $150.4360
605+ $0.3309 $200.1945
785+ $0.3199 $251.1215
1,050+ $0.2868 $301.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess