EN
  • EN
  • DE

THS4011MJG

Part No THS4011MJG
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 290-MHZ LOW-DISTORTION VOLTAGE-F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Product Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Push-Pull
Slew Rate 400V/µs
Gain Bandwidth Product 200 MHz
-3db Bandwidth 270 MHz
Current - Input Bias 2 µA
Voltage - Input Offset 1 mV
Current - Supply 7.8mA
Current - Output / Channel 115 mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 32 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 684371-THS4011MJG
Ultra Librarian 3D Model Ultra Librarian THS4011MJG CAD Model

Description

The THS4011MJG from Texas Instruments is a high-speed, single-channel voltage feedback amplifier that is designed to meet a wide range of applications, including telecommunications, test equipment, and active filters. This amplifier is well-suited for professional-grade electronics where performance and reliability are paramount.

Key Features

  • High-Speed Performance: With a slew rate of 2900 V/µs and a bandwidth of 190 MHz at a gain of +2, the THS4011MJG is capable of handling high-speed signals with ease, making it ideal for video, communication, and RF applications.
  • Low Distortion: The device offers a low harmonic distortion, which is critical for high-fidelity audio and precise instrumentation applications.
  • Flexible Power Supply: Operating from a supply voltage range of ±5V to ±15V, the THS4011MJG provides designers with the flexibility to use it in various circuit configurations and applications.
  • Robust Output Drive: Capable of delivering a continuous output current of ±100 mA, this amplifier can drive a wide range of loads.

Applications

  • ADC Buffer
  • Video Line Driver
  • Test Equipment
  • Active Filtering
  • Telecommunications

Product Specifications

Parameter Value
Bandwidth 190 MHz
Slew Rate 2900 V/µs
Output Current ±100 mA
Supply Voltage ±5V to ±15V
Package Type MJG

The THS4011MJG is available in a robust package that ensures durability and long-term reliability, making it a trustworthy choice for critical applications. With its combination of speed, power, and precision, the THS4011MJG stands out as a versatile component for designers looking to enhance the performance of their high-speed signal processing systems.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess