EN
  • EN
  • DE

SL71051

Part No SL71051
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Description CC, CV Control for Battery Charger & Adaptor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 325401-SL71051
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SL71051 CAD Model

Description

The SL71051 is a highly integrated single-chip Power Line Communication (PLC) modem designed for smart grid and industrial applications. Manufactured by AUK Corp, this device facilitates reliable data transmission over existing power lines, eliminating the need for dedicated communication infrastructure. It supports various PLC standards and offers a robust solution for applications requiring long-distance communication in challenging environments.

Applications

  • Smart Metering: Enables two-way communication between smart meters and utility companies for real-time energy consumption monitoring and control.
  • Street Lighting Control: Facilitates remote management and dimming of streetlights, improving energy efficiency and reducing maintenance costs.
  • Industrial Automation: Supports data exchange between industrial devices, enabling remote monitoring and control of machinery and processes.
  • Home Automation: Integrates with home automation systems for controlling appliances, lighting, and security systems over power lines.
  • Electric Vehicle Charging: Facilitates communication between electric vehicles and charging stations for billing and energy management.

Features

  • Supports Multiple PLC Standards: Compatible with various PLC standards, including G3-PLC, PRIME, and IEEE 1901.2.
  • Integrated Analog Front-End (AFE): Includes an integrated AFE for efficient signal conditioning and noise reduction.
  • High Data Rate: Supports data rates up to several hundred kbps, enabling fast and reliable data transmission.
  • Robust Noise Immunity: Designed to operate reliably in noisy power line environments.
  • Low Power Consumption: Optimized for low power consumption, extending battery life in battery-powered applications.
  • Flexible Configuration: Offers flexible configuration options for adapting to different application requirements.
  • Security Features: Incorporates security features such as encryption and authentication to protect data integrity and confidentiality.

Benefits

  • Reduced Infrastructure Costs: Utilizes existing power lines, eliminating the need for dedicated communication infrastructure.
  • Improved Energy Efficiency: Enables real-time energy monitoring and control, optimizing energy consumption.
  • Enhanced Reliability: Provides reliable data transmission in challenging environments.
  • Increased Flexibility: Supports various PLC standards and offers flexible configuration options.
  • Simplified Deployment: Simplifies deployment and maintenance of communication networks.
  • Enhanced Security: Protects data integrity and confidentiality with built-in security features.

Technical Specifications

While specific technical specifications can vary depending on the exact model and revision, typical specifications for the SL71051 include:

  • Operating Frequency: Typically operates in the CENELEC A band (3 kHz to 95 kHz) or FCC band (150 kHz to 487.5 kHz).
  • Data Rate: Up to several hundred kbps.
  • Supply Voltage: Typically 3.3V or 5V.
  • Operating Temperature Range: -40°C to +85°C.
  • Package: Available in various packages, such as QFN or LQFP.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Mitsubishi
Need more? Email Us
ON Semiconductor
Lowest to $0.8593

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2356 $58.9000
600+ $0.1940 $116.4000
930+ $0.1871 $174.0030
1,275+ $0.1813 $231.1575
1,645+ $0.1756 $288.8620
2,210+ $0.1571 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess