The SDZ5V1D is a surface-mount Zener diode manufactured by AUK Corp. It is designed to provide voltage regulation and transient voltage suppression in a variety of electronic circuits. This diode is characterized by its compact size, low leakage current, and high surge current capability, making it suitable for protecting sensitive components from voltage spikes and overvoltage conditions.
Applications
- Voltage regulation in electronic devices
- Transient voltage suppression in automotive electronics
- Overvoltage protection in power supplies
- Signal clamping in communication systems
- Protection of sensitive components in industrial control systems
Features
- Surface-mount package for easy PCB assembly
- Low leakage current for energy efficiency
- High surge current capability for reliable protection
- Precise Zener voltage for accurate regulation
- RoHS compliant for environmental responsibility
Benefits
- Protects sensitive components from overvoltage damage
- Ensures stable voltage levels in electronic circuits
- Improves the reliability and lifespan of electronic devices
- Reduces the risk of equipment failure due to voltage transients
- Simplifies circuit design and reduces component count
Additional Details
The SDZ5V1D has a Zener voltage of 5.1V with a tolerance of approximately ±5%. Its maximum power dissipation is typically around 200mW. The operating temperature range is generally from -55°C to +150°C. This diode is commonly used in applications where space is limited, and reliable voltage regulation is required. It adheres to industry standards for surface-mount components, ensuring compatibility with automated assembly processes.
The device is commonly available in a SOD-323 package. It is crucial to consult the manufacturer's datasheet for detailed specifications and application notes to ensure proper implementation in a specific circuit design. This includes derating curves for power dissipation at higher temperatures and understanding the impact of reverse leakage current on circuit performance.