The SDZ36VG is a transient voltage suppressor (TVS) diode manufactured by AUK Corp. It's engineered to safeguard sensitive electronic components from overvoltage transients caused by events like electrostatic discharge (ESD), lightning strikes, and inductive load switching.
Applications
- Protection of I/O interfaces
- Protection of data lines
- Protection of power lines
- Automotive electronics
- Industrial equipment
Features
- Unidirectional TVS diode
- Low clamping voltage to minimize stress on protected components
- Fast response time for quick clamping of transient events
- Surface mount package for automated assembly
- High surge current capability for robust protection
Benefits
- Reliable protection against damaging voltage surges
- Increased system uptime and reliability
- Reduced risk of component failure
- Extended product lifespan
- Lower warranty costs
Technical Specifications
The SDZ36VG features a reverse standoff voltage of 36V, representing the maximum voltage it can withstand without significant conduction. Its low clamping voltage effectively limits the voltage experienced by the protected circuitry during a transient. A fast response time ensures rapid clamping action. Available in a surface-mount package, it's easy to integrate. The datasheet provides comprehensive details, including peak pulse power dissipation, clamping voltage characteristics, and operating temperature range. The part is RoHS compliant.