Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1275343-U4082B
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U4082B CAD Model

Description

The U4082B is an integrated circuit (likely a specialized type of receiver or decoder) manufactured by Atmel (now Microchip Technology). Due to the lack of readily available public information, a more specific description is challenging, but we can infer details based on common applications of Atmel ICs.

Applications:

  • Remote Control Systems: Used in remote control receivers for TVs, DVD players, and other consumer electronics.
  • Automotive Keyless Entry Systems: Decoding signals from key fobs for remote unlocking and starting of vehicles.
  • Wireless Security Systems: Receiving and decoding signals from wireless sensors and detectors.
  • Garage Door Openers: Decoding radio frequency signals to activate garage door mechanisms.
  • Industrial Remote Control Applications: Controlling machinery and equipment wirelessly in industrial settings.

Features (General Assumptions Based on Typical Applications):

  • RF Receiver: Receives radio frequency signals.
  • Decoder: Decodes the received signal to extract data or commands.
  • PLL (Phase-Locked Loop): Used for frequency synthesis and signal recovery.
  • Low Power Consumption: Designed for battery-powered applications.
  • Multiple Channel Support: May support multiple channels for different devices or functions.

Benefits (General Assumptions Based on Typical Applications):

  • Reliable Signal Reception: Provides reliable reception of radio frequency signals.
  • Secure Decoding: Decodes signals securely to prevent unauthorized access.
  • Low Power Operation: Extends battery life in portable devices.
  • Easy to Integrate: Designed for easy integration into electronic systems.
  • Robust Performance: Provides robust performance in noisy environments.

The U4082B likely operates at a specific radio frequency and requires an external antenna for signal reception. The output of the decoder may be a digital signal or an analog voltage representing the decoded data. Specific operating parameters, such as frequency range, sensitivity, and data format, would be detailed in the datasheet. Given Atmel's (now Microchip's) legacy, it is plausible that legacy documentation exists, but finding it may require contacting Microchip directly or searching specialized electronics forums.

Without the official datasheet, it is challenging to provide more detailed technical specifications. However, the general features and benefits listed above are consistent with typical applications of integrated circuits designed for remote control and wireless communication.

You May Also Be Interested in

Texas Instruments
LOW NOISE J-FET SINGLE OPERATIONAL AMPLIFIERS | IC OPAMP JFET 1 CIRCUIT 8SOIC
Lowest to $1.1964
ECAD model for TL071BCD
Renesas Electronics America
CPU Supervisor with 9Kbit SPI EEPROM | IC SUPERVISOR CPU 8K EE 8-SOIC
Need more? Email Us
ECAD model for X5083S8Z-2.7
Texas Instruments
MONOLITHIC SERIAL INTERFACE COMBINED PCM CODEC AND FILTER
Need more? Email Us
ECAD model for TP13054B
Texas Instruments
QUADRUPLE 2-INPUT POSITIVE-NAND GATES | IC GATE NAND 4CH 2-INP 14SOP
Lowest to $0.1607
ECAD model for SN74LVC00ANSR
Sipex Corporation
Micro Power Boost Regulator Series White LED Driver
Need more? Email Us
ECAD model for SP6690ER/TR
Exar Corporation
3.0V to 5.5V RS-232 Transceivers with Auto On-Line® Plus | IC TXRX RS232 28SSOP
Need more? Email Us
ECAD model for SP3244ECA-L
Sipex Corporation
+5V High-Speed RS-232 Transceivers
Need more? Email Us
ECAD model for SP207HET
Texas Instruments
3-V TO 6-V Input, 1.5-A Output Synchronous-Buck PWM Switcher with Integrated FETs
Lowest to $6.4651
ECAD model for TPS54110PWPR
Torex Semiconductor Ltd
Positive Voltage Regulators | 10V INPUT 3 TERMINAL VOLTAGE REG
Need more? Email Us
ECAD model for XC6201P402MR-G

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention