EN
  • EN
  • DE

TSC695F-25MA-E

Part No TSC695F-25MA-E
Manufacturer Atmel
Catalog Electronic Wholesale
Description Rad-Hard 32-bit SPARC Embedded Processor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Atmel
Win Source Part Number 1274675-TSC695F-25MA-E
Manufacturer Homepage www.atmel.com
Family Name TSC695F
Introduction Date May 27, 2002
Estimated EOL Date Unknown
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSC695F-25MA-E CAD Model

Description

The TSC695F-25MA-E is a microcontroller manufactured by Atmel (now Microchip Technology). It's part of the TSC695 family, known for its radiation-hardened design, making it suitable for space and high-reliability applications. This specific variant likely indicates a 25 MHz clock speed and a specific environmental screening level ('E').

Applications

  • Spacecraft control systems
  • Satellite communication systems
  • Avionics systems
  • High-altitude applications
  • Nuclear power plant control systems
  • Any application requiring radiation tolerance

Features

  • Radiation-hardened design
  • SPARC V7 processor core
  • 25 MHz clock speed
  • On-chip memory (likely SRAM and/or EEPROM)
  • Various peripheral interfaces (e.g., UART, SPI, I2C)
  • Interrupt controller
  • Timers
  • Watchdog timer
  • Power management features

Benefits

  • Radiation tolerance: Ensures reliable operation in harsh radiation environments.
  • High performance: SPARC V7 core provides sufficient processing power for demanding applications.
  • On-chip peripherals: Reduces external component count and simplifies system design.
  • Low power consumption: Suitable for battery-powered applications.
  • Reliable operation: Ensures long-term performance in critical applications.

Additional Details

The TSC695F-25MA-E microcontroller is specifically designed to withstand the effects of radiation, such as total ionizing dose (TID) and single-event effects (SEE). It uses various radiation-hardening techniques to protect the internal circuitry from damage. The SPARC V7 processor core provides a balance of performance and power consumption. The on-chip memory allows for storage of program code and data. The various peripheral interfaces enable communication with external devices. The interrupt controller allows the microcontroller to respond to external events in a timely manner. The timers can be used for various timing and control functions. The watchdog timer prevents the microcontroller from getting stuck in an infinite loop. The power management features allow for optimization of power consumption. The exact memory size, peripheral set, and other specifications will vary depending on the specific model variant. Refer to the datasheet for detailed specifications, application notes, and radiation test results. The 'E' suffix often indicates a specific level of environmental screening and testing performed on the device to ensure its reliability in harsh environments.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess