EN
  • EN
  • DE
  • IT

TS80C58X2-MC

Part No TS80C58X2-MC
Manufacturer Atmel
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Atmel
Win Source Part Number 396066-TS80C58X2-MC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS80C58X2-MC CAD Model

Description

The TS80C58X2-MC is a high-performance 8-bit microcontroller from Atmel, based on the industry-standard 80C51 architecture. It builds upon the foundation of the 80C51 family, offering enhanced features and improved performance suitable for a wide range of embedded control applications.

Applications:

  • Industrial control systems.
  • Motor control applications.
  • Robotics.
  • Consumer electronics.
  • Instrumentation and data acquisition.

Features:

  • 80C51 instruction set compatible.
  • 256 bytes of on-chip RAM.
  • Three 16-bit timer/counters.
  • Full duplex UART.
  • Six interrupt sources.
  • External memory interface.

Benefits:

  • Easy to program due to 80C51 instruction set familiarity.
  • Flexibility and versatility for various control tasks.
  • Increased memory capacity via external memory interface.
  • Suitable for complex embedded designs.
  • Cost-effective solution for many applications.

Additional Details:

The TS80C58X2-MC features an external memory interface, which allows the microcontroller to access a larger amount of memory than is available on-chip. This is crucial for applications requiring significant code or data storage. The three 16-bit timer/counters provide versatile timing and counting capabilities. The full-duplex UART enables asynchronous serial communication with external devices. Consult the Atmel datasheet for detailed information, including memory mapping details for the external memory interface, interrupt priorities, power consumption specifications, and pin assignments. The package designation '-MC' refers to a particular package style; the datasheet should be consulted for specific dimensions and thermal characteristics of the package. The external memory interface makes this part particularly well-suited to applications needing more memory than the TS80C52 parts.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess