EN
  • EN
  • DE

TINY88

Part No TINY88
Manufacturer Atmel
Catalog Electronic Wholesale
Description Single cycle instructions
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1267392-TINY88
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TINY88 CAD Model

Description

The ATtiny88 is a high-performance, low-power Atmel 8-bit AVR RISC-based microcontroller, combining 8KB ISP flash memory, 512B EEPROM, 512B SRAM, 23 general purpose I/O lines, 32 general purpose working registers, Timer/Counter with PWM, a USI, Internal and External Interrupts, 10-bit ADC, programmable watchdog timer with internal oscillator, and five software selectable power saving modes. The device operates between 1.8-5.5 volts.

Applications:

  • Small embedded systems
  • Sensor monitoring
  • Actuator control
  • Consumer electronics
  • IoT (Internet of Things) devices

Features:

  • High-performance, Low-power AVR® 8-bit Microcontroller
  • Advanced RISC Architecture
  • Non-volatile Program and Data Memories
  • 8K Bytes of In-System Self-Programmable Flash program memory
  • 512 Bytes EEPROM
  • 512 Bytes Internal SRAM
  • Programming Lock for Software Security
  • Peripheral Features
  • One 8-bit Timer/Counter with Separate Prescaler and Compare Mode
  • One 8-bit High-Speed Timer Counter with Separate Prescaler
  • Enhanced PWM
  • Universal Serial Interface with Start Condition Detector
  • 10-bit ADC
  • Programmable Watchdog Timer with Separate On-Chip Oscillator

Benefits:

  • Flexibility in a wide variety of applications due to its versatile feature set.
  • Low power consumption for battery-powered devices.
  • Small footprint for compact designs.
  • Easy to program with the AVR instruction set.
  • Cost-effective solution for embedded control.

Additional Details:

The ATtiny88 supports a wide range of operating voltages, from 1.8V to 5.5V. It is available in a variety of packages, including PDIP, SOIC, and QFN. The device is fully static, allowing operation down to 0 Hz. It also includes a debugWIRE interface for on-chip debugging. The ADC has single-ended and differential input capabilities. The USI (Universal Serial Interface) can be configured as SPI or I2C master/slave interface.

You May Also Be Interested in

Panasonic
Need more? Email Us
Texas Instruments
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Spansion
Need more? Email Us
Nordic Semiconductors
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0767 $60.3835
12+ $9.9087 $118.9044
19+ $9.5992 $182.3848
25+ $9.2897 $232.2425
33+ $8.9801 $296.3433
44+ $8.0515 $354.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess