Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Atmel
Win Source Part Number 1263491-T5743P3
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T5743P3 CAD Model

Description

The T5743P3 is a low-power ASK/FSK transmitter IC manufactured by Atmel (now Microchip Technology). It is designed for short-range wireless communication applications, offering a high level of integration and low power consumption. This makes it suitable for various remote control and data transmission systems.

Applications

  • Remote Keyless Entry (RKE) systems: Used in car key fobs and other RKE devices to transmit unlock/lock signals.
  • Tire Pressure Monitoring Systems (TPMS): Transmits tire pressure and temperature data from sensors in the tires to the vehicle's control system.
  • Garage door openers: Used in garage door opener transmitters to send the open/close signal.
  • Wireless sensor networks: Transmits data from wireless sensors in various monitoring and control applications.
  • Remote control systems: Provides wireless control for various devices, such as lighting systems and consumer electronics.

Features

  • ASK/FSK modulation: Supports both Amplitude Shift Keying (ASK) and Frequency Shift Keying (FSK) modulation schemes.
  • Low power consumption: Designed for battery-powered applications, minimizing power consumption.
  • Integrated PLL: Includes a Phase-Locked Loop (PLL) for precise frequency generation.
  • Adjustable output power: Allows for adjusting the transmission range and power consumption.
  • Small package: Available in a small form factor, allowing for integration into space-constrained designs.

Benefits

  • Versatile modulation options: Supports both ASK and FSK modulation for flexibility in design.
  • Long battery life: Low power consumption extends the battery life of portable devices.
  • Precise frequency control: Integrated PLL ensures accurate and stable frequency generation.
  • Optimized performance: Adjustable output power allows for optimizing the transmission range and power consumption.
  • Compact design: Allows for use in small form-factor devices.

Additional Details

The T5743P3 typically operates in the sub-1 GHz frequency bands, such as 433 MHz, 868 MHz, and 915 MHz. Key specifications include the supply voltage, output power, data rate, and operating temperature range. The supply voltage should be within the specified range to ensure proper operation. The output power determines the transmission range. The data rate specifies the maximum speed at which data can be transmitted. The operating temperature range indicates the range of temperatures within which the device will function reliably. The T5743P3 is often used with a microcontroller and an antenna to create a complete wireless transmitter solution. External components, such as matching networks and filters, may be required to optimize the performance of the transmitter. The T5743P3 is a cost-effective and reliable solution for short-range wireless communication applications.

You May Also Be Interested in

Panjit
SURFACE MOUNT ZENER DIODES
Need more? Email Us
ECAD model for ZMM55-C62
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
ECAD model for SP708CU
Torex Semiconductor Ltd
Positive Voltage Regulators | 10V INPUT 3 TERMINAL VOLTAGE REG
Need more? Email Us
ECAD model for XC6201P402MR-G
NEC
LOW NOISE J-FET INPUT DUAL OPERATIONAL AMPLIFIER    
Lowest to $0.9417
ECAD model for UPC4072G2
Texas Instruments
LOW NOISE J-FET SINGLE OPERATIONAL AMPLIFIERS | IC OPAMP JFET 1 CIRCUIT 8SOIC
Lowest to $1.1964
ECAD model for TL071BCD
Winbond Electronics
512K X 8 CMOS FLASH MEMORY
Need more? Email Us
ECAD model for W29C040T-90
Texas Instruments
QUADRUPLE 2-INPUT POSITIVE-NAND GATES | IC GATE NAND 4CH 2-INP 14SOP
Lowest to $0.2404
ECAD model for SN74LVC00ANSR
Renesas Electronics America
CPU Supervisor with 9Kbit SPI EEPROM | IC SUPERVISOR CPU 8K EE 8-SOIC
Need more? Email Us
ECAD model for X5083S8Z-2.7
YOBON TECHNOLOGIES,INC.
300mA, Low Power, High PSRR LDO Regulator
Need more? Email Us
ECAD model for YB1253ST89X140

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.3665
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention