The ATSAMDA1J16A-ABT is a microcontroller from Microchip Technology (formerly Atmel) based on the ARM Cortex-M0+ processor. It is part of the SAM DA1 family, known for its low power consumption and rich peripheral set, making it suitable for a wide range of embedded applications.
Applications:
- Home automation systems
- Industrial control
- Consumer electronics
- Wearable devices
- Internet of Things (IoT) devices
- Sensor nodes
- Medical devices
Features:
- ARM Cortex-M0+ processor running at up to 48 MHz.
- Up to 64 KB of Flash memory.
- Up to 8 KB of SRAM.
- Integrated peripherals including ADC, DAC, timers, UART, SPI, I2C, and CAN.
- Low power consumption with multiple power-saving modes.
- Real-time clock (RTC) with calendar functionality.
- CRC (Cyclic Redundancy Check) module for data integrity.
- Operating voltage range of 1.62V to 3.63V.
- Available in various package options including QFN and TQFP.
Benefits:
- Low power consumption for extended battery life in portable devices.
- Rich peripheral set for flexible system integration.
- Easy-to-use development tools and software libraries.
- Robust performance and reliability.
- Small form factor for space-constrained applications.
- Cost-effective solution for embedded control.
Additional Details:
The ATSAMDA1J16A-ABT operates over a temperature range of -40°C to +85°C. The ADC (Analog-to-Digital Converter) has a resolution of 12 bits. The DAC (Digital-to-Analog Converter) has a resolution of 10 bits. The device includes a programmable serial communication (SERCOM) module that can be configured as UART, SPI, or I2C. The integrated debug interface allows for easy programming and debugging. The device is supported by Microchip's MPLAB X IDE and Atmel Studio development environments. The power-saving modes include sleep mode, standby mode, and backup mode. The CRC module can be used for verifying data integrity in memory and communication. The CAN controller supports CAN 2.0B.