EN
  • EN
  • DE

ATMEGA128

Part No ATMEGA128
Manufacturer Atmel
Catalog END - OF - LIFE
Description 8-bit Microcontroller with 128K Bytes In-System Programmable Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1149315-ATMEGA128
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian ATMEGA128 CAD Model

Description

The ATMEGA128 is an 8-bit AVR microcontroller from Atmel (now Microchip Technology). It features 128KB of in-system self-programmable Flash memory, 4KB of SRAM, 4KB of EEPROM, 53 general purpose I/O lines, 32 general purpose working registers, real time counter, three flexible Timer/Counters with compare modes, USART, programmable watchdog timer with internal oscillator, SPI serial port, and six software selectable power saving modes. Due to its 'END - OF - LIFE' status, designers are likely moving to newer, pin-compatible or improved microcontrollers.

Applications

  • Industrial Control Systems
  • Embedded Systems
  • Robotics
  • Automotive Electronics
  • Consumer Electronics

Features

  • 128KB Flash Memory: Large memory capacity for complex applications.
  • 4KB SRAM: Sufficient RAM for data storage and processing.
  • 4KB EEPROM: Non-volatile memory for storing configuration data.
  • 53 I/O Lines: Versatile I/O capabilities for interfacing with various peripherals.
  • Multiple Timer/Counters: Provides precise timing and control capabilities.

Benefits

  • Versatile Functionality: Suitable for a wide range of embedded applications.
  • High Performance: AVR architecture provides efficient processing.
  • Flexible Memory Configuration: Allows for efficient memory usage.
  • Easy Programming: Supports various programming languages and tools.

Additional Details

The ATMEGA128 operates at a clock frequency of up to 16 MHz and has a wide operating voltage range. It is commonly packaged in a TQFP or DIP package. The USART provides asynchronous and synchronous serial communication capabilities. The SPI port allows for communication with other SPI devices. The programmable watchdog timer ensures system stability. Because it is end-of-life, new designs should strongly consider migrating to updated microcontrollers in the AVR family or from other manufacturers.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5588 $59.2644
31+ $3.7410 $115.9710
48+ $3.6232 $173.9136
66+ $3.5066 $231.4356
86+ $3.3899 $291.5314
115+ $3.0388 $349.4620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess