EN
  • EN
  • DE

ATF16V8C

Part No ATF16V8C
Manufacturer Atmel
Catalog END - OF - LIFE
Description High Performance E2 PLD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Atmel
Win Source Part Number 1149196-ATF16V8C
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Embedded Design & Development
Ultra Librarian 3D Model Ultra Librarian ATF16V8C CAD Model

Description

The ATF16V8C is a high-performance, low-power Programmable Logic Device (PLD) from Atmel. It is commonly used for implementing various digital logic functions. However, it's important to note that the ATF16V8C is designated as END-OF-LIFE, indicating limited availability and support.

Applications

  • Address Decoding: Used to decode memory addresses in embedded systems.
  • Glue Logic: Interconnecting various components on a circuit board.
  • State Machine Implementation: Creating state machines for control applications.
  • Peripheral Control: Controlling peripherals such as LEDs, displays, and communication interfaces.
  • Custom Logic Functions: Implementing custom digital circuits.

Features

  • High-Speed Operation: Provides fast propagation delays for high-performance applications.
  • Low Power Consumption: Suitable for battery-powered devices.
  • Programmable Logic: Allows for flexible implementation of digital circuits.
  • Input/Output Pins: Offers a configurable number of input and output pins.
  • In-System Programmability (ISP): Enables easy programming and reprogramming.
  • JEDEC File Compatibility: Supports standard JEDEC programming files.

Benefits

  • Flexibility: Can be programmed to implement a wide variety of digital functions.
  • High Performance: Enables the creation of fast and efficient digital systems.
  • Low Power Consumption: Extends battery life in portable applications.
  • Easy Programming: The ISP feature simplifies the programming process.
  • Cost-Effective: Provides a cost-effective solution for implementing digital logic.

Additional Details

The ATF16V8C typically operates with a 5V supply voltage. The propagation delays can be as low as 7.5 ns, depending on the specific version. The package is often a 20-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit). For more detailed technical specifications, including timing diagrams, power consumption, and pinout information, consult the device's datasheet. Due to its END-OF-LIFE status, designers should consider using more current PLDs for new designs.

You May Also Be Interested in

NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9720 $59.5800
36+ $3.2594 $117.3384
55+ $3.1578 $173.6790
76+ $3.0550 $232.1800
98+ $2.9533 $289.4234
131+ $2.6484 $346.9404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess